ScreenPlay SP1080 Home Entertainment Projector

Big Home Entertainment for Less

The InFocus ScreenPlay SP1080 is our most affordable projector for the home we've ever offered.

Whether you’re screening a blockbuster, hosting a football party, or facing off in a cutting-edge video game, everything comes to life in larger-than-life HD with the SP1080 home projector.

  • Native 1080p (1920 x 1080) resolution
  • 25,000:1 contrast ratio
  • Up to 10,000-hour lamp
  • 3500 lumens
  • HDMI 1.4 and VGA connectivity
  • Zoom ratio of 1.22:1
  • Automatic keystone correction
  • Instant on/off, programmed dimming, and user PIN
  • 3D ready from Blu-ray, cable boxes and more
  • Compact and lightweight for easy portability

Manufacturer Part Number
SP1080
EAN/UPC
0797212984630,797212984630
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Native Aspect Ratio: 16:9
Technology: DLP
Resolution: 1080p(1920x1080)
Lumens (Eco/High): 3000/3500
Contrast: 25000
3D: Supports 3D content from Blu-ray, cable boxes, dish services and more (over HDMI) and PC-based 3D content at 120Hz. 144 Hz DLP Link 3D glasses required.
Closed Captioning: Yes
Speakers: 2W (1 x 2W)
Audible Noise (Eco/High, dBA): 30/32
Keystone: ± 40º
Lamp: SP-LAMP-093
Lamp Hours (Eco/High): 10000/5000
Connections: HDMI 1.4, VGA, 3.5 mm stereo in x 2, 3.5mm stereo out, RS232C
Image Offset: 15
Lens Shift: Horz (min/max): None
Lens Shift: Vert (min/max): None
Throw Ratio: 1.7~1.4
Weight(lbs/kg): 5.4/2.5
Product Dimensions HxWxD: 8.7 x 11.5 x 4.7 in (220 x 292 x 121 mm)
Shipping Weight(lbs/kg): 7.1/3.2
Shipping Dimensions HxWxD: 12 x 14.25 x 7.75 in (305 x 362 x 197 mm)
Power consumption (Max, Watts):
Product Warranty: 1 Year
Lamp Warranty: 6 months
Accessory Warranty: 90 days
Approvals: UL and c-UL (US/Canada), FCC (US/Canada), CE (Europe)