Shield+Protect: 13" Macbook Pro Retina Keyboard Skin and Screen Protector

MacBook® Screen Protector and Keyboard Skin

IOGEAR's Shield+Protect Keyboard Skin and Screen Protector was specially designed to keep your MacBook in the same pristine condition as the day you purchased it. IOGEAR's transparent screen protectors feature a 6-layer protective construction and measure only 0.22mm in thickness. All 6 layers were designed to not only protect your screen, but also safeguard your eyes from the harmful blue light emissions from your display. In addition, the included keyboard skin helps shield your MacBook keys from dust, key wear and accidental spills.

Seamless Design

IOGEAR's MacBook Keyboard Skin and Screen Protector were meticulously designed to protect your MacBook without changing the look and feel of your laptop. IOGEAR's keyboard skin is only 0.4mm thick so it will protect your keys while allowing your backlit keys to still be visible. The durable silicone skin has been precisely machine molded for a flawless overlay onto your keyboard as to preserve your MacBook's sleek design. Both the screen protector and keyboard skin are extremely easy to apply without the need for extra tools.

Protects More Than Just Your Screen

IOGEAR's Shield+Protect screen protector does more than just prevent scratches to your screen. The screen protector features a special coating to reduce glare and relieve eye strain by blocking harmful blue light from your screen. Prolonged exposure to the blue component in light may cause retinal damage and contribute to eyestrain, fatigue, headache, and other damage. The screen protector is highly transparent with HD clarity that protects without being obtrusive. You'll hardly notice that anything is there.

Easy Cleaning

The IOGEAR Shield+Protect keyboard skin is durable, flexible, and easy to clean. Simply remove the keyboard skin and run it under some water to wash. Considering how often we use keyboards, it is no surprise that your laptop keyboard could potentially be a host for a lot of bacteria. In addition to making it easy to keep your workstation clean, the keyboard skin also keeps your keys in prime condition by protecting them from stains and daily wear-and-tear.

Manufacturer Part Number
GKSMP13
EAN/UPC
0881317513984,881317513984
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Function GKSMP13
Screen Dimensions: MacBook Pro 13 Inch
Keyboard Configuration: MacBook Pro 13 Inch

Dimensions GKSMP13
POP Information
10'' Peg Hook: 24
6'' Peg Hook: 16

Inner Pack
Width: 9.75" (24.765cm)
Height: 16.5" (41.91cm)
Depth: 2.75" (6.985cm)
Inner Pack Qty.: 12

Unit Package Dimensions
Width: 9.5lb (24.13kg)
Height: 14.25" (36.195kg)
Depth: 0.125" (0.3175cm)

Weight
Inner Pack Wt.: 5.15lb (2.34kg)
Unit Pack Wt.: 0.4lb (0.18kg)
Unit Wt.: 0.25lb (0.12kg)

Physical Properties
Case Qty: 48