5130 24G 4SFP+ 1-slot HI Switch

The HPE FlexNetwork 5130 HI Switch Series delivers scalability and resiliency at the access layer of medium and large enterprise campus networks. This FlexNetwork switch supports enterprise class QoS and security, HPE Intelligent Resilient Framework (IRF) stacking, static Layer 3 routing and RIP, dual redundant power supplies, fixed and modular 10GbE uplinks ports, PoE+, ACLs, IPv6 and delivers energy savings with Energy Efficient Ethernet.

The 5130 HI Switch Series can be managed with HPE Intelligent Management Center (IMC) Software for a single view of your entire network.

Features

Scalable and Resilient Access Layer Switches

The HPE FlexNetwork 5130 HI Switch Series delivers scalability and resiliency for medium and large enterprise networks. It supports stacking, dual power supplies; 10GbE uplinks; static and RIP routing; PoE+; ACLs; IPv6 and power savings.

The HPE Intelligent Resilient Framework (IRF) virtualizes up to nine physical switches into one logical device for simpler, flatter, more agile networks.

Offers scalable stacking and backhaul capacity with four fixed 10GbE uplinks and slots for two more 10GbE uplinks, including support for 10GBASE-T.

Dual, redundant, hot-swappable power supplies keep your network up and running and deliver up to 1440 Watts of PoE+ for powered cameras, phones and wireless access points.

No software licensing required.

Improved Quality of Service (Q0S) with Traffic Management

The HPE FlexNetwork 5130 HI Switch Series supports advanced classifier-based QoS which groups traffic using multiple match criteria based on Layer 2 and 3 information; applies QoS policies such as setting priority level and rate limit to selected traffic on a port, VLAN, or whole switch.

Provides traffic prioritization with supported congestion actions include: strict priority (SP) queuing, weighted round robin (WRR), weighted random early detection (WRED), and SP+WRR and traffic policing with Committed Access Rate (CAR) and line rate.

Reduce unwanted network traffic with broadcast control allows limitation of broadcast traffic rate to cut down on unwanted network broadcast traffic.

Comprehensive Security Control

The HPE FlexNetwork 5130 HI Switch Series supports flexible authentication methods including 802.1X and MAC Authentication for greater policy-driven application security. Per-user access control lists (ACLs) provide identity-driven security and access control.

ACLs provide IP Layer 2 to Layer 4 traffic filtering and support global ACL, VLAN ACL, port ACL, and IPv6 ACL.

Security with encryption of all access methods (CLI, GUI, or MIB) through SSHv2, SSL, and/or SNMPv3, and other features including DHCP protection, IP source guard, dynamic ARP protection and RADIUS/HWTACAS.

Supports industry standard MACsec for greater end-point or switch-to-switch security.

Single View of the Network

The HPE FlexNetwork 5130 HI Switch Series can be seamlessly managed with HPE Intelligent Management Center (IMC) Software to provide end-to-end network transparency with consistent network experience through comprehensive configuration, compliance and policy management.

RMON and sFlow provide advanced monitoring and reporting capabilities for statistics, history, alarms and events.

Manufacturer Part Number
JH323A
EAN/UPC
0889296940364,889296940364
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications :

Differentiator :

  • Layer 3 switch with 24 10/100/1000 ports
  • 4 GbE SFP and 2 10GbE SFP+ slots
  • 1 expansion module slots
  • supports Intelligent Resilient Framework (IRF) virtual fabric and dual power supplies
Ports :
  • (24) RJ-45 autosensing 10/100/1000 ports
  • Ports 1 - 8 support MACSec
  • (4) SFP+ 10GbE ports
  • (1) port expansion module slot
  • Supports a maximum of 6 SFP+ ports or 2 1/10GBASE-T ports, with optional module
Memory and processor :
  • 2 GB SDRAM
  • Packet buffer size: 4 MB
  • 512 MB flash
Latency :
  • 1000 Mb Latency: < 5 µs
  • 10 Gbps Latency: < 3 µs
Throughput :
  • up to 154.8 Mpps
Routing/switching capacity :
  • 208 Gbps
Stacking capabilities :
  • IRF
  • 9 switches
Management features :
  • IMC - Intelligent Management Center
  • Command-line interface
  • Web browser
  • SNMP manager
Dimensions and weight :
  • Dimensions (W x D x H): 17.32 x 14.17 x 1.72 in (44 x 36 x 4.37 cm)
  • Weight: 16.53 lb (7.5 kg)
What's included :

What's in the box :
  • (1) HPE 5130 24G 4SFP+ HI with 1 Interface Slot Switch
Warranty :
  • Limited Lifetime Warranty