Aruba 3810M 24G 1-slot Switch

The Aruba 3810 Switch Series provides performance and resiliency for the mobile-first campus network. Based on a powerful ProVision ASIC and ready for high-speed APs with HPE Smart Rate multi-gigabit Ethernet, the Aruba 3810 delivers a better application experience with low latency, virtualization with resilient stacking technology, and line rate 40GbE for plenty of back haul capacity.

The Aruba 3810 has comprehensive Layer 3 features, right size deployment models, and is SDN ready with OpenFlow support.

Features

Performance and Power for the Mobile-First Campus

The Aruba 3810 Switch Series is an industry leading mobile campus access solution for enterprises, SMBs, and branch office networks. With HPE Smart Rate multi-gigabit ports for high speed 802.11ac devices, the Aruba 3810 will prepare your network for tomorrow.

HPE Smart Rate ports support multi-gigabit Ethernet speeds (1, 2.5, 5, and 10 gigabit Ethernet) on existing cabling for cost-effective and convenient network upgrades with no rip and replace of cabling.

Delivers consistent wired and wireless user experience by supporting unified management tools such as ClearPass Policy Manager and AirWave Network Management. Provides optimal configuration automatically when connected to Aruba APs for PoE priority, VLAN configuration, and rogue AP containment.

Rightsizes deployment and back haul capacity with modular 10GbE and 40GbE uplinks. Full PoE+ provisioning on 48-ports. Dual, redundant, hot-swappable power supplies and innovative backplane stacking technology delivers resiliency and scalability in a convenient 1U form factor.

Advanced Layer 2 and 3 feature set with OSPF, IPv6, IPv4 BGP, robust QoS and policy-based routing are included with no software licensing. With support for OpenFlow, the Aruba 3810 is ready to take advantage of SDN applications such as HPE Network Visualizer, Optimizer, and Protector Applications.

Resiliency and High Availability You Can Depend On

The Aruba 3810 Switch Series is designed with a ProVision ASIC designed to enable the mobile campus with SDN optimizations, very low latency, increased packet buffering, and adaptive power consumption.

Backplane stacking technology delivers high-performance stacking with up to 336 Gb/s of stacking throughput and increased resiliency. Up to ten Aruba 3810 switches can be stacked in a ring topology or up to five can be stacking in a mesh topology.

Dual hot-swappable power supplies provide power and allow swapping of modules on the fly to reduce impact on the network availability. More performance with selectable queue configurations and associated memory buffering that best meets requirements of prioritized network applications.

Selectable queue configurations enables increased performance by selecting the number of queues and associated memory buffering that best meet the requirements of the network applications.

Uninterrupted switching and routing for improved application experience and enhanced L3 availability. Supports virtual router redundancy protocol (VRRP) allowing groups of two routers to dynamically back each other up to create highly available router environments in both IPv4 and IPv6 networks.

Manufacturer Part Number
JL071A
EAN/UPC
0888793596579,888793596579
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications :

Differentiator :

  • 24-port 10/100/1000 switch with 1 open uplink module slot and 1 open backplane stacking module slot.
Ports :
  • (24) RJ-45 autosensing 10/100/1000 ports
  • Ports 1 - 24 support MACSec
  • (1) open module slot
  • Supports a maximum of 4 SFP+ ports or 1 40GbE ports, with optional module
Memory and processor :
  • Dual ARM Coretex A9 @ 1 GHz
  • 2 GB DDR3 SDRAM
  • Packet buffer size: 13.5 MB Internal
Latency :
  • 1000 Mb Latency: < 2.8 µs
  • 10 Gbps Latency: < 1.8 µs
  • 40 Gbps Latency: < 1.5 µs
Throughput :
  • up to 95.2 Mpps
Routing/switching capacity :
  • 160 Gbps
Switch fabric speed :
  • 169 Gbps
Switching capacity :
  • 480 Gbps maximum, depending on configuration
Stacking capabilities :
  • Virtual
  • 10 switches
Management features :
  • IMC - Intelligent Management Center
  • Command-line interface
  • Web browser
  • Configuration menu
  • Out-of-band management (RJ-45 Ethernet)
  • In-line and out-of-band
  • Out-of-band management (serial RS-232c or micro usb)
Dimensions and weight:
  • Dimensions (W x D x H): 17.42 x 16.98 x 1.73 in (44.25 x 43.13 x 4.39 cm)
  • Weight: 12.76 lb (5.79 kg)
What's included

What's in the box :
  • (1) Aruba 3810M 24-port GT 1-slot Switch
Warranty :
  • Limited Lifetime Warranty