5510 24G PoE+ 4SFP+ HI 1-slot Switch

The HPE FlexNetwork 5510 HI Switch Series delivers outstanding resiliency, security, and multiservice support for medium and large enterprise networks. This switch includes enterprise-class QoS; dual, redundant power supplies with support for PoE+; 10GbE and 40GbE uplinks; 9 chassis IRF stacking; Static & RIP Routing, MACsec, OSPF, IPv6 and Energy Efficient Ethernet.

The 5510 HI offers advanced technologies including OAM, CFD, multi-level QoS, MPLS, and VPLS. It can be managed with the HPE Intelligent Management Center (IMC) Software for a single view of your entire network.

Features

Highly Resilient, More Secure, and Scalable Access Layer Switches

The HPE FlexNetwork 5510 HI Switch Series delivers outstanding resiliency, security, and multiservice support capabilities for traditional large enterprise networks. Advanced technologies include OAM, CFD, RRPP, BFD, Multi-level QoS, MPLS, and VPLS.

The HPE Intelligent Resilient Framework (IRF) virtualizes up to nine physical switches into one logical device for simpler, flatter, more agile networks.

Offers scalable stacking with both built-in and modular 10GbE uplinks and 40GbE for high capacity, back-haul connectivity.

Dual, redundant, hot-swappable power supplies keep your network up and running and deliver up to 1440 Watt of PoE+ for powered cameras, phones and wireless access points.

The 5510 HI has IPv6 support and fully featured Layer 3 functionality, including RIP, OSPF, ISIS, BGP, and PIM with no software licensing required.

Powerful Performance

The HPE FlexNetwork 5510 HI Switch Series provides higher levels of security with hardware-based, wire-speed access control lists (ACLs).

Provides simple administration without impacting network performance offering feature-rich TCAM-based ACL implementation.

Non-blocking architecture delivers up to 336 Gb/s of wire-speed switching with a non-blocking switching fabric and up to 250 million pps throughput.

Robust Quality of Service (QoS)

The HPE FlexNetwork 5510 HI Switch Series supports advanced classifier-based QoS which directs traffic using multiple match criteria based on Layer 2, 3, and 4 information and applies QoS policies such as setting priority level and rate limit to selected traffic on a port, VLAN, or whole switch.

Creates traffic classes based on ACLs, IEEE 802.1p precedence, IP, and DSCP or Type of Service (ToS) precedence. Supports filter, redirect, mirror, or remark.

Get extensive traffic prioritization with congestion actions: strict priority (SP) queuing, weighted round robin (WRR), weighted fair queuing (WFQ), weighted random early discard (WRED), weighted deficit round robin (WDRR), SP+WDRR, and SP+WFQ.

Comprehensive Security Control and a Single View of the Network

The HPE FlexNetwork 5510 HI Switch Series supports flexible authentication methods including 802.1X, MAC, and Web authentication for greater security and policy-driven application authentication.

Offers identity-driven security and access control with automatic VLAN assignment and per-user ACLs allow access to specific network services without risking network security.

Security features include: IP source guard, DHCPv6 snooping, STP BPDU port protection, RADIUS/HWTACACS, and SSL. Supports MACsec for greater end-point or switch-to-switch security.

Can be seamlessly managed with HPE Intelligent Management Center (IMC) to provide end-to-end network transparency with consistent network experience through comprehensive configuration, compliance and policy management.

RMON and sFlow provide advanced monitoring and reporting capabilities for statistics, history, alarms and events.

Manufacturer Part Number
JH147A
EAN/UPC
0888793785713,888793785713
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications :

Differentiator :

  • Layer 3 switch with 24 10/100/1000 ports
  • 4 10GbE SFP+ and 1 expansion module slots
  • Supports Intelligent Resilient Framework (IRF) virtual fabric and dual power supplies
Ports :
  • (24) RJ-45 autosensing 10/100/1000 PoE+ ports
  • Ports 1 - 8 support MACSec
  • (4) SFP+ 10GbE ports
  • (1) port expansion module slot
  • Supports a maximum of 6 SFP+ ports or 2 1/10GBASE-T ports or 2 40GbE ports, with optional module
Memory and processor :
  • 2 GB SDRAM
  • Packet buffer size: 4 MB
  • 512 MB flash
Latency :
  • 1000 Mb Latency: < 5 µs
  • 10 Gbps Latency: < 3 µs
Throughput :
  • up to 214 Mpps
Routing/switching capacity :
  • 288 Gbps
PoE capability :
  • 740 W PoE+
Stacking capabilities :
  • IRF
  • 9 switches
Management features :
  • IMC - Intelligent Management Center
  • Command-line interface
  • Web browser
  • SNMP manager
Dimensions and weight:
  • Dimensions (W x D x H): 17.32 x 18.11 x 1.72 in (43.99 x 46 x 4.37 cm)
  • Weight: 27.56 lb (12.5 kg)
What's included :

What's in the box :
  • (1) HPE 5510 24G PoE+ 4SFP+ HI 1-slot Switch
Warranty :
  • Limited Lifetime Warranty