Cooler Master adds another new member to the HAF series, the HAF 912. To carry the mission of providing the best thermal solutions, HAF 912 supports two 120 mm for external radiator and high-end CPU coolers. Furthermore, the spacious interior accommodates six 120mm fans for better and superior airflow yet, enough to fit 12 devices and high-end GPUs such as Radeon HD5970 and Nvidia GTX 480.
HAF 912 features rugged looks, massive air cooling and trademark interior that signifies performance and makes it a killer machine.
Note:
Available Color: Black
Materials: Case Body: Steel / Front bezel: Plastic and mesh
Dimension (W x H x D): Main unit: 230 x 480 x 496 mm / 9.1 x 18.9 x 19.5 inch (with stand)
Weight: Net: 8.07 kg / 17.8 lbs
M/B Type: Micro-ATX / ATX
5.25" Drive Bays: 4 Exposed (one could be converted to 3.5” bay)
3.5" Drive Bays: 1 Exposed ( converted from 5.25” bay) / 6 Hidden
2.5" Drive Bays: 4 Hidden (two converted from 3.5” bay)
I/O Panel: USB 3.0 x 1 & 2.0 x1, Audio x 1, Mic x 1
Expansion Slots: 7+1
Cooling System: Front: 120 mm fan x 2, 1200 RPM, 17 dBA (one is optional,can be swapped for one 200mm fan)
Top: 120 mm fan x 2 or 200mm fan x 1(optional)
Rear: 120 mm fan x 1, 1200 RPM, 17 dBA
Side:120/140 mm fan x 1 (optional)
Power Supply Type: Bottom –mounted / ATX PS2 / EPS 12V
Maximum Compatibility: VGA Card length :270.0mm
CPU cooler height:175.0mm