SFP+ Network Cable

This HP® JD097C to Intel® XDACBL3M dual OEM compatible 10GBase-CU SFP+ to SFP+ passive direct attach cable has a maximum reach of 3.00m (9.84ft). It is 100% HP® to Intel® compatible and has been been programmed, uniquely serialized, and data-traffic and application tested to ensure that it is compliant and functional. This direct attach cable will initialize and perform identically to HP® and Intel®'s indvidual cables and is built to meet or exceed HP® and Intel®'s specifications, and comply with MSA (Multi-Source Agreement) standards. All of our dual OEM cables are Trade Agreements Act (TAA) compliant. We stand behind the quality of our products and proudly offer a limited lifetime warranty.

Manufacturer Part Number
ADD-SHPCSIN-PDAC3M
EAN/UPC
0821455543283,821455543283
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Active or Passive:: Passive
Compatible With OEM Part Number(s):: JD097C, XDACBL3M
Connecting Compatible OEMs:: HP® & Intel®
Form Type:: SFP+ to SFP+
Length:: 3.0m (9.8ft)
Media:: Copper
Product Shipping Dimension(HxWxD):: 1 in. x 9 in. x 12 in.
Product Shipping Weight(LB):: 0.4
Speed:: 10GBase
Speed Description:: 10-Gigabit
Transceiver Type:: CU
UNSPSC Code:: 26121609
Wire Gauge:: 30 AWG
UPC Code:: 821455543283