700B Bronze Power Supply

The EVGA 700B Power Supply is the best value for your next build. With 80 Plus Bronze standard, over 85% efficiency under typical loads, the EVGA 700B is a great choice. Combining 700W of continuous power make and a single +12V supporting 56A, make this the perfect power supply for a high performance system. Stay protected with a series of multiple safety protections all bundled into one!

Manufacturer Part Number
100-B1-0700-K1
EAN/UPC
0843368035075,843368035075
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Cable Length:
ATX Cable: 1x 550mm
EPS Cable: 1x 600mm
PCIE Cable: 1x 550mm, 670mm
SATA Cable: 3x 450mm, 570mm, 690mm
Four-Pin Peripheral Cable: 1x 450mm, 570mm, 690mm (f)
Floppy Adapter: 1x 120mm
AC Power: 1x 1200mm (m)
Modular Cable Type: No


Connector Quantity:
24 Pin ATX: 1x
EPS (CPU): 1x 8pin (4+4)
PCIE: 2x 8pin (6+2)
SATA: 9x
Four-Pin Peripheral: 3x
Floppy: 1x


Power Specs:
AC Input: 100 - 240 VAC, 10A, 50 - 60 Hz
Rail: +3.3V: +5V: +12V: +5Vsb: -12V
Max output: 24A: 20A: 56A: 3A: 0.3A
56A
150W: 672W: 15W: 3.6W
Total: 700W @ +40C


Additional Details:
Operating Temperature: 0° to 50° C
Japanese Capacitors: No
ECO Mode: No
MTBF: 100,000 Hours
Net Weight: 5 lbs
Size: 85mm (H) x 150mm (W) x 140mm (L)
Approvals: TUV, cUL, UL, CB, CE, FCC, WEEE, RoHS
Compliance with ErP Lot 6 2013 Requirement
Fan Size / Bearing: 120mm Sleeve Bearing

Product Warranty:

This product comes with a 3 year warranty. Registration is recommended.