DesignJet T830 36-in Multifunction Printer

This is multifunction, reinvented—a robust, compact 36-inch Wi-Fi MFP with a built-in scanner at an unbeatable price. Ideal for the studio or the construction site, this easy-to-use MPF enhances team collaboration with mobile printing/scanning.

AEC, GIS, and MCAD professionals who want to print maps, technical drawings, posters, and renders with precise, accurate line quality and crisp text

FCC Class A emissions device for use in commercial environments, not residential environments

Dynamic security: Cartridges with non-HP chips might not work today or in the future.

ROBUST—Damage-resistant for offices and job sites

Half the size, built to last—this robust MFP handles activity at challenging sites, even construction.

Transport and onsite dust, damage protection with optional HP DesignJet Rugged Case.

Choose from 40- to 300-ml HP ink cartridges to fit your print volume, large supplies can reduce interventions.

Produces prints 3 times faster than previous HP models—see A1/D-size prints delivered in 25 seconds.

CONVENIENT—Easy operation helps users save time

Complete tasks intuitively—almost 3 times faster vs other devices—one touchscreen works like a smartphone.

No LAN needed—move this MFP any time, any place your Wi-Fi signal can reach with wireless connectivity.

Cut waste by 50%—print at half scale with automatic sheet feeder/tray; cut extra work, waste of wide rolls.

COLLABORATION—Mobile print/scan for team sharing

Use integrated scanning to capture and share feedback, enable archiving, and more.

Manage scans from your mobile device with the HP AiO Printer Remote app, enabled by HP Mobile Printing.

Conveniently scan, share, print right from your smartphone or tablet; enjoy a smartphone-like experience.

The printer creates its own Wi-Fi network for easy connectivity with Wi-Fi Direct.

Manufacturer Part Number
F9A30A#B1K
EAN/UPC
0889296887409,889296887409
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product specifications

Functions

Print, copy, scan

Mechanical print time, line drawing, economode, plain

82 D prints per hour

FCC

FCC Class A emissions - for use in commercial environments, not residential environments

Scan speed, maximum

Up to 1.5 in/sec (color, 200 dpi); up to 4.5 in/sec (grayscale, 200 dpi)

Resolution (color)

Up to 2400 x 1200 optimized dpi

Print Technology

HP Thermal Inkjet

Number of print cartridges

4 (cyan, magenta, yellow, black)

Compatible ink types

Dye-based (C, M, Y); pigment-based (K)

Print languages

HP-GL/2, HP-RTL, TIFF, JPEG, CALS G4, HP PCL 3 GUI, URF

Connectivity, standard

Gigabit Ethernet (1000Base-T); Wi-Fi; Hi-Speed USB 2.0 certified connector

Connectivity, optional

HP USB 3.0 to Gigabit LAN Adapter

Network ready

Standard

Memory, standard

1 GB

Memory, maximum

1 GB

Hard disk

None

Non-printable area (cut-sheet)

0.2 x 0.2 x 0.2 x 0.2 in

Guaranteed minimum line width

0.0028 in (ISO/IEC 13660:2001(E))

Line accuracy

+/- 0.1%

Maximum optical density (black)

8 L* min/2.10 D

Finished output handling

Sheet feed; roll feed; input tray; media bin; automatic cutter

Media sizes supported

Input tray: A4, A3; manual feed: A2, A1, A0

Media sizes, custom

Input tray: 8.3 x 11 to 13 x 19 in; manual feed: 13 x 19 to 36 x 74.7 in; roll: 11 to 36 in

Media types

Bond and coated paper (bond, coated, heavyweight coated, recycled, plain, bright white), technical paper (natural tracing, vellum), film (clear, matte), photographic paper (satin, gloss, semigloss, premium, polypropylene), self-adhesive (adhesive, polypropylene)

Media sizes, standard

8.3 to 36-in wide sheets; 11 to 36-in rolls

Roll external diameter

3.9 in

Media thickness

Up to 11.8 mil

Power

Input voltage (auto ranging): 100 to 240 VAC (+/- 10%), 50/60 Hz (+/- 3 Hz), 1.2 A max

Power consumption

35 watts (printing), 3.5 watts (sleep), 0.2 watts (standby)

Operating temperature range

41 to 104ºF

Dimensions (W X D X H)

55.2 x 24.8 x 45.5 in

Weight

137.8 lb

Package weight

187.4 lb

What's in the box

HP DesignJet T830 MFP; printhead; ink cartridges; printer stand; spindle; quick reference guide; setup poster; startup software; power cord; refeed preventers

Warranty

One-year limited hardware warranty

Software included

HP Utility for Mac and Windows