6.4TB Read Intensive-2 FH/HL PCIe Workload Accelerator

Could your data center benefit from PCIe workload acceleration based on NAND Flash solid-state storage technology? HPE PCIe Workload Accelerators for HPE ProLiant ML/DL/SL Server series are PCIe card-based direct-attach solid state storage technology solutions for application performance improvement. They offer excellent latency and enterprise reliability for improving an individual server's throughput, and allow you to implement up to ten times the number of virtual machines compared to typical virtualization environments.

With significant energy savings and a reduced footprint, your total cost of ownership will be lower. Performance constrained applications such as on-line transaction processing (OLTP), virtual desktop infrastructure (VDI), or Big Data will greatly benefit by adding a PCIe Workload Accelerator to their server.

Manufacturer Part Number
831739-B21
EAN/UPC
0889894129604,889894129604
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical features :

Usable capacity

  • 6400GB

Technology

  • NAND Flash

Max sequential throughput

  • Reads 2.1 GiB/s, Writes 1.6 GiB/s

Latency (Q=1, 4KiB)

  • Reads 95 microseconds, Writes 21 microseconds

Form factor

  • Full Height/Half length PCI Express 2.0 X 8 slot

Bus interface

  • PCI Express 2.0 x 8

Read IOPS (Q=16, 4KiB)

  • Reads 71,500 IOPS

Write IOPS (Q=16, 4KiB)

  • Writes 78,500 IOPS
Dimensions and weight :
Dimensions (W x D x H): 21.59 x 24.13 x 6.35 cm (8.5 x 9.5 x 2.5 in)
Weight: 0.45 kg (1 lb)