900W AC 240VDC Redundant Power Supply Kit

Looking for high-efficiency power solutions at an entry-level price for your ProLiant Gen9 Essential Server? HPE Entry-Level Power Supplies offer an optimized set of features with options for both redundant and non-redundant power configurations. The HPE 550W FIO Power Supply offers Silver-certified 80 Plus power efficiency up to 89% with an optimized set of features for non-redundant power configurations.

The HPE 900W Gold Redundant AC Power Input Module with Power Backplane can be configured to support power redundancy in ProLiant servers that offer only a single power supply bay, providing additional protection against power loss. With an 80 Plus Gold power efficiency rating up to 92%, this power option helps to reduce operating expenses while protecting against trapped power capacity in the data center.

Hot-plug AC power input modules allow for better serviceability with fast and easy deployment and replacement.

Manufacturer Part Number
820792-B21
EAN/UPC
0889296763604,889296763604,4514953907164
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Type
Entry-Level

Input voltage
100V - 240V AC

Efficiency
92%

Warranty
HP power supplies will be covered at the same service level and for the same coverage period as the server unless the maximum supported lifetime and/or the maximum usage limitation has been exceeded.

Dimensions and weight
Dimensions (W x D x H)
25.4 x 46.36 x 7.95 cm (10 x 18.25 x 3.13 in)
Weight
0.45 kg (1.000 lb)