960GB 12G SAS Read Intensive-3 SFF 2.5-in SC 3yr Wty Solid State Drive

Do you need more performance from your HPE ProLiant Sever series or HPE Synergy platforms? HPE Solid State Drives (SSDs) deliver exceptional performance and endurance while reducing power consumption for customers with applications requiring high random read and write IOPs performance. Categorized by Read Intensive (RI), Mixed Use (MU), and Write Intensive (WI), you can choose the right SSD that tailors to your workload demands.

Also, you can prevent data loss and monitor the SSD life with HPE SmartSSD Wear Gauge compatibility in management tools. Leveraging NAND Flash technology, they support HPE ProLiant servers including Gen9 and server storage platforms.

Available as Small Form Factor (SFF) and Large Form Factor (LFF) hot plug devices, non-hot plug SFF devices, and SFF Quick Release devices, you have great flexibility in your installation. These drives deliver higher performance, better latency, and more power-efficient solutions when compared with traditional rotating media.

What's new

  • HPE 12 Gb SAS SSDs available in Read Intensive and Mixed Use targeted for high read applications to mixed read/write applications. More capacity available up to 3.84 TB.
Features

Provides Simplicity and Lower Total Cost of Ownership

HPE Solid State Drives deliver reduced power consumption, providing improved IOPS/W versus rotating media while reducing datacenter cooling costs.

With compatibility in management tools, SmartSSD Wear Gauge prevents data loss and monitors SSD life.

Increases the Efficiency of Your Server

HPE Solid State Drives (SSDs) allow you to get the most out of your server with more compute per watt with SSDs.

Utilizes the unique Power Advisor tool for SSD and system power planning.

Uses self-describing LED's that reduces drive activity confusion.

Accelerate Workload Performance with High Performing HPE Solid State Drives

HPE Solid State Drives (SSDs) achieve higher Input/Output Per Second (IOPs) to enhance the performance of your data center.

Experience the latest technology in the market and the industry-leading performance of 12 Gb SAS SSDs and NVMe PCIe SSDs.

Gives you faster access to data with excellent latency.

Provides you with the most complete portfolio of choices across SAS and SATA and first to market with latest technologies.

Delivers the High Reliability You Can Count on in Your Data Center

HPE Solid State Drives (SSDs) are rigorously tested 2.4 million hours to achieve the quality standards you need.

You can rely on SSDs in various environments as they can tolerate significantly high operating shock and vibration levels.

HPE firmware provides compatibility with ProLiant Server series and HP controllers for consistency of performance.

Maintains data accuracy with full data-path error detection.

Delivers high availability with power loss protection that continues to protect your data even when the datacenter loses power.

Manufacturer Part Number
816568-B21
EAN/UPC
0889296562757,889296562757
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical features:
Warranty :

  • 3/0/0 warranty
  • Customer Self Repair (CSR) subject to maximum usage limitations. Maximum usage limit: This is the maximum amount of data that can be written to the drive. Drives that have reached this limit will not be eligible for warranty coverage.
Dimensions and weight :
Dimensions (W x D x H): 18.42 x 22.23 x 13.97 cm
Weight: 0.45 kg