Privacy Filter for Apple iPad mini 1/2/3/4 Portrait

3M privacy and protection products work simply and beautifully on most of today's touch-enabled devices to help protect your screens, and help keep the information displayed on them private. Thinner and more responsive to touch than ever offered before from 3M, our privacy filters give your high-resolution side view screen protection from visual hackers.

Manufacturer Part Number
PFTAP003
EAN/UPC
0051128004845,051128004845
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Anti-Glare‎ Yes‎
Anti-Reflective‎ No‎
Catalog Number‎ PFTAP003‎
Color‎ Black‎
Device Brand‎ Apple‎
Device Model Name‎ Apple iPad Mini 1, 2, 3 or 4‎
Device Type‎ Tablets‎
Durable Screen Protection‎ Yes‎
Filter Type‎ Frameless‎
Orientation‎ Portrait‎
Privacy‎ Yes‎
Reduces Glare‎ Yes‎
Scratch Resistant‎ Yes‎
Screen Attachment‎ Adhesive Strips‎
Touch Compatibility‎ Touch‎
Viewing Area Dimensions (width x height)‎ 7 11/16" x 5 1/8"‎
Viewing Area Dimensions - Metric (width x height)‎ 195 mm x 130 mm‎
Warranty Period‎ Limited 1-year warranty‎