Privacy Filter for Apple iPad Air 1/2/Pro 9.7 Landscape

3M privacy and protection products work simply and beautifully on most of today's touch-enabled devices to help protect your screens, and help keep the information displayed on them private. Thinner and more responsive to touch than ever offered before from 3M, our privacy filters give your high-resolution side view screen protection from visual hackers.

  • Microlouver technology delivers world-class effective "black out" privacy from side views outside the 60-degree viewing angle
  • Ultra-thin and ultra-responsive to the touch, our thinnest privacy filter provides privacy and consistent touch responsiveness without getting in the way of using your device
  • Incredible image clarity
  • Great for high-resolution screens with higher pixel density
  • Notice fewer fingerprints and more of what’s on your screen
  • Satin-like matte finish is smooth to the touch
  • Easy to attach, remove and clean
  • Adds an extra layer of protection from everyday scratches and dust
  • Custom fit for some of today’s slimmest tablets
  • Reduces 35% of blue light transmission from the display
  • 100% hand inspected for quality assurance

Manufacturer Part Number
PFTAP002
EAN/UPC
0051128004821,051128004821
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Anti-Glare‎:  Yes‎
Anti-Reflective‎:  No‎
Catalog Number‎:  PFTAP002‎
Color‎:  Black‎
Device Brand‎:  Apple‎
Device Model Name‎:  Apple iPad Air 1/2‎
Device Type‎:  Tablets‎
Display Diagonal‎:  9.7 inches‎
Durable Screen Protection‎:  Yes‎
Filter Type‎:  Frameless‎
Orientation‎:  Landscape‎
Privacy‎:  Yes‎
Reduces Glare‎:  Yes‎
Scratch Resistant‎:  Yes‎
Screen Attachment‎:  Adhesive Strips‎
Touch Compatibility‎:  Touch‎
Viewing Area Dimensions (width x height)‎:  9 5/16" x 6 1/2"‎
Viewing Area Dimensions - Metric (width x height)‎:  236 mm x 165 mm‎
Warranty Period‎:  Limited 1-year warranty‎