60 Whr 6-Cell Lithium-Ion Primary Battery

This product is NEW, pulled from undeployed systems - Does not come in MFG original retail packaging.

Always on the go? No more worries about running out of battery power! You can power your System with this 6-Cell Lithium-Ion Primary Battery from Dellâ„¢. With a capacity of up to 60 WHr, this battery lets you work seamlessly when you are on the move for business trips or vacations. It provides uninterrupted reliable performance you need to get the most out of your system. This product has been tested and validated on Dell systems. It is supported by Dell Technical Support when used with a Dell system.

Manufacturer Part Number
DHT0W
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Quick Specs:

Device Type: Notebook battery
Battery: Lithium ion 6-cell - 60 Wh
Batteries Qty: 1
Manufacturer Warranty: 1 year warranty

General:

Device Type: Notebook battery

Battery:

Quantity: 1
Technology: 6-cell lithium ion
Capacity: 60 Wh

Manufacturer Warranty:

Service & Support: 1 year warranty
Service & Support Details: Limited warranty - 1 year