LTO-3 Ultrium 800 GB Re-writable Data Cartridge

Exhaustively tested, HPE LTO Ultrium cartridges meet all your demands for maximum reliability when restoring data, offering high storage density, ease of management and scalable storage and backup performance. Covering seven generations of capacity - LTO-1 (200 GB), LTO-2 (400 GB), LTO-3 (800 GB), LTO-4 (1.6 TB), LTO-5 (3 TB), LTO-6 (6.25 TB), LTO-7 (15 TB) – and with transfer speeds of up to 2.5 TB/hr for LTO-7, there is a platform for every need and budget.

From LTO-3 onwards, LTO Ultrium WORM cartridges enable the creation of compliant, permanent and tamperproof archives. From LTO-4 onwards, secure AES-256 encryption provides even higher levels of data security and compliance with the most stringent industry regulations to prevent unauthorized data access.

From LTO-5 onwards, LTO Ultrium Linear Tape File System makes using tape as easy, flexible, portable and intuitive as using other removable and sharable media, such as a USB drive.

Features

Highest Capacity and Performance of any Comparable Tape Technology

HPE LTO-7 Ultrium can write or read data at a blistering 2.5 TB/hour, storing, encrypting and protecting up to 15 TB on a single cartridge, making it the big hitter in large-scale, 24x7, mission-critical IT environments.

A 64% increase in the number of tracks and a 25% increase in bit density has permitted an increase in capacity from 6.25 TB for LTO-6 to 15 TB to LTO-7: from 2,176 tracks for LTO-6 to 3,584 tracks for 7th generation HPE LTO-7 Ultrium 15 TB cartridges.

LTO Ultrium cartridge memory chip delivers faster access time and enhanced media monitoring.

First time restore ensured with fewer media failures and disrupted backups, regardless of duty cycle or environmental conditions.

Ultra-reliable

Superior 'smart grabber' mechanism and mechanical interlock to prevent the leader pin from being pulled inside the tape housing. Sensors detect proper connection and prevent leader loss that would ruin the tape.

Simplified tape path to reduce wear and tear and build up of and debris (important in automation).

HPE brand qualification test procedures (load/unload, shoeshine, drop testing and environmental stress testing) go far beyond what is required for the LTO Ultrium logo. This ensures maximum reliability for restoring your data.

HPE warrants LTO Ultrium cartridges for up to 30 years archival life. This ensures businesses can meet the ever-increasing demands of regulation for data retention and archiving.

Secure

Write-Once-Read-Many (WORM) version provides tamperproof, compliant data storage.

Data encryption for enhanced data security on HP LTO-4, LTO-5, LTO-6 and LTO-7 Ultrium. Compliance with FIPS 140-2 level 1 security standards.

Value for money

Standardizing on HPE LTO Ultrium delivers the capacity to meet shrinking backup windows, industry-standard, AES 256-bit encryption (IEEE1619.1), and interchangeable RW or WORM media; without extra space or IT resource overhead.

Open standard technology ensures compatibility across product generations and gives you more choice. Cartridges are available as Custom Labeled, Non-Custom Labeled (both Custom and Non Custom include RFID options from LTO-4 onwards) and non-labeled versions.

Manufacturer Part Number
C7973A
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  Specifications :Recording technology :

  • LTO-3 Ultrium

Capacity :
  • 800GB Compressed 2:1
  • Supported

Media format :
  • Re-writable

Media labeling :
  • Write-on Labels in box

Quantity per Package :
  • 1

Read speed, media :
  • 120 MB/sec

Archival life :
  • 30 years

Product color :
  • Gold

Tape length :
  • 680 m

Tape width :
  • 12.65 mm

Tape thickness :
  • 8.0 um

Base material :
  • Metal Particle

Data tracks :
  • 704

Magnetic coercivity :
  • 2500-2850 Oe

Drive compatibility :
  • Storage Media Compatibility Matrix

Drive compatibility url :
  • http://www.hptapecompat.com


Operating requirements :Operating temperature range :
  • 50° to 113° F (10° to 45° C)

Day-to-day storage temperature :
  • 60° to 90° F (16° to 32° C)

Long term storage temperature :
  • 41° to 73° F (5° to 23° C)

Operating maximum wet bulb temperature :
  • 79° F (26° C)

Operating humidity range :
  • 10 to 80% (Operating)

Storage humidity :
  • 20 to 60% (Archival)
Dimensions and weight :

Minimum dimensions (W x D x H) :
  • 11.3 x 2.79 x 11.1 cm

Weight :
  • 0.27 kg


What's included :Differentiator :
  • LTO-3 Ultrium 800 GB Data Cartridge

What's in the box :
  • Contains (1) HPE LTO-3 Ultrium 800GB RW Data Cartridge. Write-on label only. No bar code label.