The IWB680-W Interactive Display Mount is a cost effective solution to effortlessly add interactive whiteboards to classrooms and boardrooms, completely transforming the learning and communication environment. Installation and adjustment are easy with the telescoping vertical rails, which allow the mount to fit directly over existing whiteboards or chalkboards. As the mainstay of the interactive display, the mount is designed to prevent any movement while in use.
Note:
Minimum to Maximum Screen Size: 32" to 80"
VESA Pattern: 800x400
Mounting Pattern: 800x400mm (NA")
Weight Capacity: 250lb (113kg)
Color: White
Finish: Powder Coat
Security Features: Security Hardware
Distance from Wall: 2.845 - 4.125" (72.3 - 104.8mm)
Product Dimensions: 0.000 X 0.000 X 0.000" (00 X 00 X 00mm)
Ship Dimensions: 12 x 3.5 x 46" (304.8 x 88.9 x 1,168.4mm)
Shipping Weight: 36.5lb (16.59kg)
UPC Code: 735029307457