75" LED Backlit High Brightness Display

The LED backlit 75" NEC X754HB offers superior brightness, extended runtimes and advanced engineering necessary for digital signage and messaging in high ambient light applications. This is the ideal display for window-facing retail signage where the sun may directly affect the fidelity of picture quality for a normal television or dimmer display. It can also be used for quick serve restaurant menuboard applications when coupled with a weatherproof type of enclosure. Direct LED backlighting combined with an integrated ambient light sensor allows for adaptable panel brightness depending on environmental conditions. This means that if the display senses higher lux during brighter hours of the day, the display will show a brighter image. At night when the ambient light is much less, the display will dim down, saving overall power consumption. Special quarter lambda polarizer is integrated onto the panel of this display that allows for the display to be seen in any type of orientation even when a customer is wearing polarized sunglasses. This display is the ideal solution for installations where high brightness is a necessity.

Manufacturer Part Number
X754HB
EAN/UPC
0805736059632,805736059632
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display  

Panel Technology : SPVA
Viewable Image Size : 75"
Native Resolution : 1920 x 1080
Pixel Pitch : 0.86mm
Backlight Type : LED Direct-lit
Pixels Per Inch : 29.37
Brightness (typical) : 2000cd/m2
Brightness (maximum) : 2500cd/m2
Contrast Ratio (typical) : 3000:1
Viewing Angle : 178° Vert., 178° Hor. (89U/89D/89L/89R) @ CR>10
Response Time(Gray to Gray) : 6ms
Refresh Rate : 60Hz
Aspect Ratio : 16:9
Active Screen Area : 65.0 x 36.5 in. / 1650.24 x 928.26 mm
Orientation : Landscape/Portrait
Displayable Colors : More than 16.7 million
 
Synchronization Range
Horizontal (Analog/Digital) : 15.625 / 15.734 / 31.5-91.1 kHz
Vertical : 50.0-85.0 Hz (Analog), 24.0 - 85.0Hz (Digital)
 
Input Signal
Video : Analog RGB 0.7 Vp-p/75 Ohms (Analog), TMDS (Digital)
Sync  : Separate sync: TTL Level (Positive/Negative)
Composite Sync on Green: (0.3Vp-p negative)
  
Connectivity
PC Signal Compatibility : Yes
Macintosh Compatibility : Yes

Input Terminals
Digital : DisplayPort, HDMI, DVI-D
Analog : VGA 15-pin D-sub
Audio : Audio Mini-Jack, DisplayPort Audio, HDMI Audio
External Control : RS-232C, LAN, DDC/CI

Output Terminals
Audio : Audio Mini-Jack, External Speaker Jack (2), HDMI Audio (through DP Out), DisplayPort Audio
Digital : DisplayPort (DisplayPort, HDMI, DVI-D or Option Signals out of this port)
External Control : LAN
 
Power Consumption (typical)
On : 540W
ECO Mode Standby : <2.5W
 
Power Consumption  
Input Current : 9.7A @ 100-120V / 3.4A @ 220-240V
 
Physical Specifications
Bezel Width (Left/Right, Top/Bottom) : 0.8 in. / 0.8 in., 0.8 in. / 0.08 in. ; 19.5mm/19.5mm , 19.5mm/19.5mm

Dimensions (WxHxD)
Net (with stand) : 66.7 x 39.7 x 23.9 in. / 1694.4 x 1009.6 x 606.0mm
Net (without stand) : 66.7 x 38.3 x 5.9 in. / 1694.4 x 972.4 x 146.2mm
Shipping : 72.6 x 51.6 x 14.8 in. / 1844.0 x 1310.0 x 976.0mm  

Weight
Net (with stand) : 137.8 lbs. / 62.5kg
Net (without stand) : 127.7 lbs. / 57.9kg
Shipping : 165.1 lbs. / 74.9kg
 
VESA Hole Configuration Specifications
400 x 400mm (4-hole)

Environmental Conditions
Operating Temperature : 32-104°F / 0-40°C
Operating Humidity : 20-80%
Operating Altitude : 16,404 ft. / 5000m
Storage Temperature : -4-140°F / -20-60°C
Storage Humidity : 20-80%
Storage Altitude : 40,000 ft. / 12,192m
 
Limited Warranty (parts & labor, including backlight)  
3 years
 
Additional Features  
High Brightness Panel
Direct LED Backlighting
Advanced thermal capabilities
Quarter Lambda Polarizer
UHD Daisy Chain Capabilities up to 100 displays
Ethernet Control and Communication
RS-232 Control and Communication
Landscape/portrait capable
Carbon footprint meter
Plug and Play (DDC/CI, DDC2B)
Scheduler (w/ real-time clock)
Screen saver function
Ambient light sensor
Screen saver function
Optional human sensor
Intelligent Wireless Data (Near Field Communications)
OPS Expansion Slot
Interface Expansion Slot
6-axis color adjustment
Metal rear cabinet
POP
Side-by-Side
Handles
Variable picture modes
Advanced video settings (Noise Reduction, Adaptive Contrast)
Input labeling
Backlight adjust
Aspect ratio control

Ships With  
Power cord
1.8m DVI-D cable
Wireless remote control
Batteries
CD-ROM (user manual)
Option board slot cover
Screws
Thumbscrews