27" Widescreen WQHD Desktop Monitor With IPS Panel

The 27” NEC MultiSync EA275WMi is a WQHD LCD designed for multiple-monitor configurations. This widescreen model features IPS panel technology with wide viewing angles (178° horizontal/vertical) and an LED backlight for a slimmer profile, lighter weight and increased power savings. This model also features a height-adjustable stand (130mm) and full connectivity with DisplayPort, HDMI and DVI-I inputs as well as a DisplayPort output. The EA275WMi includes touch-sensitive On Screen Display controls, a Picture by Picture (PBP) mode for two inputs onscreen at the same time, streamlined cable management and ControlSync™ technology, which allows users to control the settings of up to six units in a multi-monitor configuration.

Manufacturer Part Number
EA275WMI-BK
EAN/UPC
0805736056846,805736056846
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

Display
Panel Technology AH-IPS
Viewable Image Size 27"
Aspect Ratio 16:9
Native Resolution 2560 x 1440
Pixel Pitch 0.23mm
Pixels Per Inch 109@ native resolution
Backlight Type W-LED
Brightness (typical) 350cd/m2
Contrast Ratio (typical) 1000:1
Viewing Angle (typical) 178° Vert., 178° Hor. (89U/89D/89L/89R) @ CR>10
ResponseTime (typical) 6ms
Displayable Colors 16.8 million

Synchronization Range
Horizontal (Analog/Digital) 31.5 KHz - 83.0 KHz / 31.5 KHz - 91.0 KHz
Vertical 56.0 Hz - 75.0 Hz

Input Signal
Video Analog RGB 0.7 Vp-p/75 Ohms
Sync Composite sync: TTL Level (Positive/Negative) Composite sync on green: (0.3Vp-p negative 0.7Vp-p positive)

Input Connectors
DisplayPort, DVI-I, HDMI

Power Consumption (typical)
On 61W
Power Savings Mode 0.47W

Physical Specifications
Dimensions (WxHxD)
Net (with stand) 25.2 x 16.5 - 21.6 x 9.1 in. / 639.2 x 417.9 - 547.9 x 230.0 mm
Net (without stand) 25.2 x 14.9 x 2.8 in. / 639.2 x 377.8 x 72 mm

Weight
Net Weight (with stand) 19.2 lbs. / 8.7 kg
Net Weight (without stand) 12.8 lbs. / 5.8 kg

VESA Hole Configuration Specifications
100 x 100 mm

Environmental Conditions
Operating Temperature 41-95°F / 5-35°C
Operating Humidity 20-80%
Operating Altitude 16,404 ft. / 5000m
Storage Temperature 14-140°F / -10-60°C
Storage Humidity 10-85%
Storage Altitude 40,000 ft. / 12,192m

Environmental Compliance
ENERGY STAR 6.0
TCO 6.0
RoHS Yes

Limited Warranty (parts & labor, including backlight)
3 years

Additional Features
PBP mode
PBP button
Tilt
Swivel
Pivot
Height-adjustable stand
ControlSync
Customize Setting
Integrated speakers
3-port USB 3.0 hub
LED backlit
Auto brightness with ambient light sensor
Human sensor
ECO Mode
Carbon footprint meter
Resettable cost meter
Thin frame
Carrying handle
Rapid Response
XtraView
Hot Key
Touch OSD controls
OSD Lock Out
Cable management
NaViSet software
VESA mount
HDCP
DDC/CI
Plug and Play (VESA DDC2B)
VESA DPMS power management
Uniformity correction
UHD upscaling
Digital controls
ISO 9241-307 Class I
DICOM SIM

Ships With
Setup Manual
NaViSet Administrator2 Flyer
DisplayPort cable
Power cable
USB 3.0 cable
ControlSync cable