23" Eco-Friendly Widescreen Desktop Monitor

Take your environmental initiatives to the next level with the 23" NEC MultiSync E233WM, a widescreen LCD desktop monitor that enhances your desktop computing with bar-setting, eco-friendly benefits. The E233WM features an LED-backlit panel that provides the same brightness as other panel types while using 35% less power. Compared to previous generation NEC LCDs, this model consumes less power overall, radiates less heat, uses less packaging, weighs less, utilizes recycled plastics in its production and is free of hazardous materials such as mercury, halogen and arsenic. These advantages, combined with an ergonomic design and a high-contrast screen, make this model ideal for enterprise environments.

Manufacturer Part Number
E233WM-BK
EAN/UPC
0805736059922,805736059922
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

Display
Panel Technology TN
Viewable Image Size 23"
Aspect Ratio 16:9
Native Resolution 1920 x 1080
Pixel Pitch 0.27mm
Pixels Per Inch 96@ native resolution
Backlight Type W-LED
Brightness (typical) 250cd/m2
Contrast Ratio (typical) 1000:1
Viewing Angle (typical) 170° Vert., 176° Hor. (85U/85D/88L/88R) @ CR>5
ResponseTime (typical) 5ms
Displayable Colors More than 16.7 million

Synchronization Range
Horizontal (Analog/Digital) 31.5-81.1 kHz
Vertical 56-76 Hz

Input Signal
Video Analog RGB 0.7 Vp-p/75 Ohms
Sync Separate Sync: TTL Level (Positive/Negative)
Composite Sync: TTL Level (Positive/Negative)
Composite Sync on Green: (0.3Vp-p negative 0.7Vp-p positive)

Input Connectors
DisplayPort, DVI-D, VGA 15-pin D-sub

Power Consumption (typical)
On 19W
Power Savings Mode 0.3W

Physical Specifications
Dimensions (WxHxD)
Net (with stand) 21.4 x 14.7-19.1 x 8.4 in. / 544.3 x 374.5-484.5 x 213.9mm
Net (without stand) 21.4 x 12.7 x 2.1 in. / 544.3 x 322.2 x 53.3mm

Weight
Net Weight (with stand) 12.6 lbs. / 5.7 kg
Net Weight (without stand) 8.2 lbs. / 3.7 kg

VESA Hole Configuration Specifications
100 x 100mm

Environmental Conditions
Operating Temperature 41-95°F / 5-35°C
Operating Humidity 20-80%
Operating Altitude 6562 ft. / 2000m
Storage Temperature 14-140°F / -10-60°C
Storage Humidity 10-85%
Storage Altitude 40,000 ft. / 12,192m

Environmental Compliance
ENERGY STAR 6.0
TCO 6.0
RoHS Yes

Limited Warranty (parts & labor, including backlight)
3 years

Additional Features
ECO Mode
Carbon footprint meter
Thin frame
Tilt
Swivel
Pivot
Height-adjustable stand
Carrying handle
Rapid Response
Ambix
XtraView
OSD user controls
NaViSet software
Cable management
VESA mount
HDCP
DDC/CI
No Touch Auto Adjust
Plug and Play (VESA DDC 1/2B)
VESA DPMS power management
AccuColor color control
Digital smoothing
Digital controls
ISO 13406-2 Class II

Ships With
Setup sheet
User manual
Power cord
15-pin D-sub cable
DVI cable
audio cable