4350 DLP Projector

Illuminate your ideas.

Bring brilliant presentations to life on the Dell Projector 4350. Featuring Full HD (1920 x 1080) resolution, flexible wireless connectivity and remote management for seamless collaboration.

  • Clear, crisp clarity: Dazzle your audience with bright, vibrant projections, crystal-clear images and easy, precise viewing.
  • Adaptable connectivity: Easily connect to a wide variety of smart devices.
  • User-friendly features: A convenient, one-of-a-kind concealed compartment keeps your wireless dongle safe and secure.

 

Manufacturer Part Number
4350
EAN/UPC
0884116209096,884116209096
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dell Projector- 4350:

Projection

Light valve:

Single chip DLP®  LVDS

(Low-voltage differential signaling) technology

Image Chipset:

0.65" / 1080p / S600 DMD / DarkChip3TM 

Color Processing Technology:

BrilliantColorTM 

ANSI Lumens (Max>):

4,000 ANSI Lumens (Max.)

Contrast Ratio:

2200:1 Typical (Full On/Full Off)

Uniformity:

75% Typical (Japan Standard - JBMA)

Aspect Ratio:

16:9

Native Resolution:

1920 x 1080 (1080p)

Vertical Keystone Correction:

Manual +40° / -40°

Video Compatibility

Composite Video input:

NTSC: M (3.58 MHz), 4.43 MHz

PAL: B, D, G, H, I, M, N, 4.43 MHz

SECAM: B, D, G, K, K1, L, 4.25/4.4 MHz

Component Video via VGA input:

1080i (50/60Hz), 720p (50/60 Hz), 576i/p, 480i/p

HDMI input:

1080p, 720p, 576i/p, 480i/p

Lamp Type

PHILIPS 260 W user-replaceable lamp

Lamp Life

Up to 3,000 hours Normal Mode

Up to 4,000 hours Eco-Mode

Projector Lens:

F-Stop: F/2.51~2.93

Focal length, f=16~21.4 mm

Lens Offset Ratio:

116% ± 5%

Throw Ratio:

1.068 (wide) ~ 1.451 (tele)

Zoom:

Manual 1.36X

Screen Size - Diagonal:

102.79 ~ 762.76 cm (40.47" ~ 300.3") (diagonal)

Projection Distance:

4.27 ~ 23.29 ft (1.3 ~ 7.1 m)


I/O Ports

Power:

N/A

Computer-In:

1x 15-pin D-Sub (Blue) VGA, for analog/component input signals

Computer-Out:

1x 15-pin D-Sub (Black) for VGA-A loop through

Video-In:

1x Yellow RCA jack for CVBS signal (Composite Video)

USB:

1x mini USB-B slave for firmware upgrade

Audio Input:

Analog: 1x 3.5mm stereo mini phone jack (Blue)

Audio Output:

Variable: 1x 3.5mm stereo mini phone jack (Green)

HDMI Input:

2x HDMI connector (one in internal compartment) for supporting HDMI 1.4a. specification HDCP compliant.

Composite Video input:

5V/1A output:

2x USB type A 5V DC / 1 A output (one in internal compartment) for support wireless display dongle.

RS232 port

1x 9-pin D-sub for RS232 communication

RJ45 port:

1x RJ45 connector for build-in for control over network

Accessories

Remote Control:

Included with projector
-Basic Infra Red (includes 2x AAA battery)

with page-up/down1

w/o laser pointer

*requires mini USB-B cable connection between PC and projector.

Carrying Case:

Optional Accessory, sold separately

Ceiling Mount:

Optional Accessory, sold separately

Size & Weight

Dimensions (with stand)

Dimensions (WxDxH):

324 mm x 95 mm x 250 mm(12.76" x 3.74" x 9.84")

Weight:

3.0 kg (6.6 lbs)

Remote Control Dimensions (WxDxH):

149mm x 52mm x 28mm ± 0.5mm (5.87" x 2.05" x 1.10" ± 0.02")

Remote Control Weight

65 g (0.6 lbs)

Optional Accessories

Soft Carrying Case

Optional accessory; sold separately

Ceiling Mount

Optional accessory; sold separately

Dongle

Optional accessory, sold separately: DellCast /ActionsTec/ChromeCast/Microsoft Wireless Dongle

 Environmental and Regulatory:

Power

Power Supply:

Universal AC 100-240V 50-60Hz with PFC input

Power Consumption:

Normal Mode: 260 W ± 10% @ 110 Vac

Eco-Mode: 220 W ± 10% @ 110 Vac

Standby Mode: ≤0.5 W

Network standby: ≤3 W

Noise Output:

Normal Mode: 37 dB(A) Typical

Eco-Mode: 32 dB(A) Typical

Multimedia Audio:

1x 10W speaker RMS

Elevator feet / Adjustment wheels:

1x front tilt adjustment wheel (angle of tilt: -5° ~ 5°)

2x rear tilt adjustment wheel

Environmental

EU RoHS Compliant:

Operating Temperature:

5°C ~ 40°C (41°F ~ 104°F)

Humidity:

80% Maximum

Storage Temperature:

0°C ~ 60°C (32°F ~ 140°F)

Humidity:

90% Maximum

Shipping Temperature:

-20°C ~ 60°C (-4°F ~ 140°F)

Humidity:

90% Maximum

Projector Features

Kensington Lock Slot: Yes

Password Protection: Yes

Internal compartment Contains HDMI and USB power port and its dimension is 4.21 x 1.57 x 2.67 inches (107 x 40 x 67.9 mm).

Quick Shutdown (prior set-up required): Yes (approximately 10 seconds)

3D-Capable (Active 3D goggles with DLP Link, 3D player software application, HDMI/VGA cable, 3D content, PC/laptop with a 120Hz signal output quad buffered graphics card are required and sold separately.): Yes

Mounting Capability (with the exception of the Dell S520, all mounting kits are sold separately):

Yes

Ceiling-mount(screw hole M3 x 6.5mm depth. recommended torque <15 kgf-cm)

Projection Mode:

Front Projection - Desktop (Default)

Rear Projection - Desktop

Front Projection - Ceiling Mount

Rear Projection - Ceiling Mount

What's in the box

 

1x Dell 4350 Projector c/w lamp

1x Power cord (DAO - 9.8ft, ROW - 1.8m)

1x VGA cable (1.8m / 5.9ft)

1x Remote control

2x AAA battery (remote control)

CD User's Guide & Documentation

Compliance And Standards

Product Safety, EMC and Environmental Datasheets

Dell Regulatory Compliance Home Page

Dell and the Environment

 Warranty 

Standard Service Support:

2-year Advanced Exchange22 Service3 for the projector.

1-year for the lamp.