HDMI and USB over IP Distribution Kit - 1080p

Deploy content for digital signage through a scalable distribution system with intuitive control and USB extention that’s ideal for point-to-point or video wall applications. This HDMI® over IP kit lets you extend an HDMI signal, as well as four USB peripheral device connections, over your network. You can use additional receivers (sold separately) to distribute the HDMI and USB signals to multiple locations and combine your remote displays to create a video wall while using the USB connection to extend a touch screen to create an interactive digital signage presentation.

Versatile configuration options

In a point-to-multipoint setup, you can connect the HDMI over IP kit through an unmanaged or managed Gigabit LAN portal. You can also connect one or several sources (transmitters) to multiple displays (receivers) over your network, using a managed Gigabit Ethernet switch with IGMP. For further scalability, you can combine up to 16 different extender kits.

For smaller-scale applications, you can use the extender kit as a point-to-point video extender by connecting the transmitter and receiver units directly over Cat5 or Cat6 cabling for a one-to-one HDMI extension up to 330 feet (100 meters).

Manage your video distribution from your mobile device

This HDMI distribution kit features an easy-to-use video control software app that helps you manage your IP video distribution. The app is simple to set up, with automatic hardware detection, and it lets you switch video sources for each remote display. You can also create and manage a video wall, for an impressive digital signage presentation that’s sure to catch your audience’s attention.

The software is available on iOS for your iPhone or iPad, Android™ for your smartphone or tablet, and Google Chrome™ browser.

Professional, cost-effective, simple installation

The HDMI over IP extender kit includes optional mounting hardware for a tidy installation. Ideal for high-definition applications, the extender supports 1080p video resolutions and digital stereo audio. Plus, because the extender uses standard non-proprietary Cat5e or Cat6 Ethernet cable with RJ45 connectors, it eliminates both the expense and hassle of running specialized cables.

The extender also features an EDID copy function, which ensures native resolution and maximum compatibility with your display or projector for a convenient plug-and-play installation.

Download the StarTech.com Video Control software to manage your IP video distribution. 

Note: For best performance, a managed network switch with IGMP is recommended if you are using more than one transmitter, or more than four receivers, Non-managed network switches may also limit the performance of other devices connected to the same network.

The ST12MHDLANU is backed by a StarTech.com 2-year warranty and free lifetime technical support.

Manufacturer Part Number
ST12MHDLANU
EAN/UPC
0065030862110,065030862110
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information

Warranty: 2 Years
Hardware Audio: Yes
Cabling: Cat 5e UTP or better
Daisy-Chain: Yes
Output Signal: HDMI
Ports: 1
Rack-Mountable: Yes
Performance Audio Specifications: Stereo Sound
Max Distance: 100 m / 330 ft
Maximum Digital Resolutions: 1920x1200 @60Hz
Supported Resolutions: 1920 x 1200 (1080p)
Wide Screen Supported: Yes
Connector(s) Connector A:
1 - HDMI (19 pin) Female Input
1 - USB B (4 pin) Female
1 - RJ-45 Female

Connector B:
1 - HDMI (19 pin) Female Output
4 - USB A (4 pin) Female
1 - RJ-45 Female

Special Notes / Requirements Note: The ST12MHDLANU will only work with ST12MHDLANUR receivers
Indicators LED Indicators:
1 - Link OK / POWER - Transmitter
1 - Reset - Transmitter
1 - Link OK / POWER - Receiver
1 - Reset - Receiver

Power Center Tip Polarity: Positive
Input Current: 0.6 A
Input Voltage: 100 ~ 240 AC
Output Current: 1.5 A
Output Voltage: 12 DC
Plug Type: M
Power Consumption (In Watts): 18
Power Source: AC Adapter Included
Environmental Humidity: 0% - 80 %
Operating Temperature: 0°C to 40°C (32°F to 104°F)
Storage Temperature: -10°C to 60°C (14°F to 140°F)
Physical Characteristics Color: Black
Enclosure Type: Aluminum
Product Height: 1.1 in [27 mm]
Product Length: 5.2 in [131 mm]
Product Weight: 21.8 oz [618 g]
Product Width: 5.2 in [131 mm]
Packaging Information Shipping (Package) Weight: 5 lb [2.2 kg]