Ethernet-2-WiFi Universal Wireless Adapter

Wireless Ethernet - Convert Ethernet to Wi-Fi On Any Device

Enjoy the freedom of Wi-Fi connectivity for any of your Ethernet enabled devices at home or in the office with IOGEAR's Ethernet-2-WiFi Universal Wireless Adapter. This is the ideal solution for devices that do not have built-in Wi-Fi and is universally compatible with any device with an Ethernet port. Avoid the clutter of cables and connect devices such as HDTVs, game consoles, and Blu-ray players to your Wi-Fi network.

Turn Legacy Gadgets, Printers, VOIP into High Speed Wi-Fi Enabled Devices

Older laptops, A/V receivers, network printers and other Ethernet only devices leave you at the mercy of a hardwired data connection. With IOGEAR's Ethernet-2-WiFi Universal Wireless Adapter, you can breathe new life into your legacy electronics by giving them Wi-Fi capability.

Maximize Transfer Speeds

Using dual antennas (2T2R), the adapter delivers data rates up to 300Mbps and boasts speeds twice that of IOGEAR's Universal Wireless-N Adapter (GWU627). The increased speed supplies sufficient bandwidth for faster file transfers, music downloads, video streaming, online gaming, and HD multimedia applications.

Compact Design - Maximum Versatility

Designed to be thinner and lighter to make applications clean and clutter free, the Ethernet-2-WiFi Adapter is 40% smaller than its predecessor, without having to sacrifice performance. The compact design gives you the freedom to place your home entertainment center practically anywhere and stay connected to your wireless network.

Powered by USB

No need for power from an outlet, this device is powered by a USB port giving you more freedom to place it anywhere. For instance, the prevalence of USB ports on TV sets allow for simple and fast connection of the Ethernet-2-WiFi Adapter to any USB enabled television using the included USB power cable.

Wi-Fi Protected Setup™ (WPS) Support

Instantly connect to your network with the push of a button. IOGEAR's Ethernet-2-WiFi Adapter supports Wi-Fi Protected Setup (WPS), giving you the capability of connecting to your Wi-Fi network with all your personal security presets without any extra configurion for the Wi-Fi connection.

Secured Wi-Fi Network

IOGEAR's Ethernet-2-WiFi Universal Wireless Adapter maintains the highest level of security across your network. This device supports WEP, WPA, WPA2, TKIP and AES encryption standards to keep your wireless connection safe from intruders.

Manufacturer Part Number
GWU637
EAN/UPC
0881317513335,881317513335
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SKU: ECCN
GWU637: 5A992C
Function: GWU637
Operating Temperature: 0 ~ 50ºC
Storage Temperature: -10 ~ 70ºC
Humidity: 5 ~ 90% (Non Condensing)
Transmission Power: IEEE 802.11n: <13dBm, IEEE 802.11b: <17dBm, IEEE 802.11g: <15dBm
Frequency Band: 2.4GHz ISM Band
Modulation: BPSK / QPSK / 16-QAM / 64-QAM
Data Rate: 1, 2, 5.5, 6, 9, 11, 12, 18, 24, 36, 48, 54, 60, 90, 120 and up to 300Mbps
Security: 64-bit or 128-bit WEP / TKIP / AES / WPA / WPA2
Operating Range: Indoor: up to 100m, Outdoor: up to 180m
Encryption: 64-bit or 128-bit WEP / TKIP / AES / WPA / WPA2
Antenna Type: 2T2R
Standards: IEEE 802.11b/g/n, 802.3, 802.3u
Network Interface: One 10/100 BaseT with RJ45 port (WAN/LAN)

Power


Amps: 5V
Voltage: 500mA
Power Connections: Micro USB
DimensionsGWU637

Unit Dimensions


Height: 1" (2.5cm)
Depth: 0.75" (1.9cm)
Length: 2.56" (6.5cm)
Inner Pack
Width: 9.5" (24.1cm)
Height: 7.5" (19.05cm)
Depth: 14.25" (36.2cm)
Inner Pack Qty.: 6

Unit Package Dimensions


Width: 6.37" (16.2cm)
Height: 9.06" (23.01cm)
Depth: 2.25" (5.7cm)
Master Carton
Width: 10.5" (26.7cm)
Height: 17.25" (43.8cm)
Depth: 15.75" (40cm)
Master Carton Qty.: 12

Weight

Master Carton Wt.: 9.8lb (4.4kg)
Inner Pack Wt.: 4.2lb (1.9kg)
Unit Pack Wt.: 0.55lb (0.26kg)
Unit Wt.: 0.05lb (0.02kg)