2-Port SuperSpeed+ USB-A PCI-Express Card

2-Port SuperSpeed+ USB-A PCI-Express Card

IOGEAR's GIC3U2 2-port USB-A PCI Express card adds USB 3.1 (gen2) Type-A ports to your computer. The high performance expansion card includes a low-profile bracket and features efficient construction that fits into any x4, x8 and x16 PCIe slot. This PCIe card instantly upgrades your computer by equipping it with a lightning fast data transfer rate of 10Gbps, that's twice the speed of USB 3.0 (5Gbps) and almost 20 times that of USB 2.0 (480Mbps). Each USB port supplies a maximum power output of 5V/3A to fast-charge your devices. The card is fully compliant with USB 3.1 Specification Revision 1.0 and PCI Express Specification 3.0. With more bus bandwidth and high performance capabilities, this expansion card is perfect for transferring and accessing data with external hard drives, and other high bandwidth USB 3.1 peripherals.

Cost Effective Backwards Compatibility

The versatility of the 2-Port USB-A PCI-Express Card makes it a cost effective solution. The USB 3.1 PCIe is backwards compatible with USB 3.0, USB 2.0, and USB 1.1 so you can stay connected to legacy USB devices and avoid the hassle and high cost of purchasing new peripherals. It is also compatible with PCI Express 1.1, 2.0, and 3.0 specifications. For added functionality, pair the PCIe card with the G2LU3CAM01-WT USB-C to USB-A cable to connect your USB-C devices.

USB 3.1 Gen 2 Speeds at 10Gbps

Now you can upgrade your computer with the fastest and most powerful USB specification available. SuperSpeed+ USB packs a big punch when it comes to speed and power, offering enhanced data transfer, charging and connectivity to devices ranging from keyboards to hard drives. It has twice the signaling rate of USB 3.0, but also includes more efficient encoding, which allows for improved data transfer.

Manufacturer Part Number
GIC3U2
EAN/UPC
0881317513885,881317513885
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SKU ECCN
GIC3U2: EAR99
Function GIC3U2
USB Specification: USB 3.1 Gen 2
Ports: 2 USB-A Female Ports
Data Rate: Supports data transfer rate upto to Superspeed+(10Gbps)
Computer Interface: PCI Express x4, x8, or x16 slot
Connectors (Console): 2 x USB Type-A (F) downstream
Operating System Support: Windows 7, Windows 8, Windows 8.1, Windows 10 (32/64-Bit)
Operating Temperature: 32°F ~ 134.6°F (0°C ~ 57°C)
Storage Temperature: -4°F ~ 185°F (-20°C ~ 85°C)
Power Connections: 15-Pin SATA power connector
Dimensions GIC3U2
Unit Dimensions
Height: 4.8125 inch (12.22 cm)
Depth: 0.75 inch (1.905 cm)
Length: 3.6875 inch (9.366 cm)
Inner Pack
Width: 8.25 inch (20.96 cm)
Height: 7.375 inch (18.73 cm)
Depth: 6.25 inch (15.875 cm)
Inner Pack Qty.: 6
Unit Package Dimensions
Width: 6.875 inch (17.46 cm)
Height: 5.625 inch (14.287 cm)
Depth: 1.25 inch (3.175 cm)
Master Carton
Width: 17.5 inch (44.45 cm)
Height: 8.5 inch (21.60 cm)
Depth: 12.875 inch (32.70 cm)
Master Carton Qty.: 24
Weight
Master Carton Wt.: 9.5 lb (4.3 kgs)
Inner Pack Wt.: 1.95 lb (0.88 kgs)
Unit Pack Wt.: 0.3 lb (0.12 kgs)
Unit Wt.: 0.1 lb (0.04 kgs)