EliteDisplay E202 20-inch Monitor (ENERGY STAR)

Get comfortable and be productive with the affordable, easy-to-deploy HP EliteDisplay E202 20-inch Monitor, an HD+ IPS display that is Certified for Windows 10 and includes excellent ergonomic adjustability and crisp, clear color presentation.

It’s all in the details.
Show and share projects around the room with 178-degree, wide-angle IPS technology. Keep your work front and center on the ample 20-inch diagonal screen and enjoy 1600 x 900 HD+ color and clarity for all of your content.

Find your comfort zone.
Settle into your most comfortable position with adjustable tilt and swivel settings and an impressive 150 mm height adjustment range. Use pivot rotation to customize portrait or landscape views.

Ports for every peripheral.
Connect to a range of PCs and devices with HDMI, DisplayPort, and VGA inputs. The integrated USB hub keeps everyday devices close at hand with USB connections at the display.

Manufacturer Part Number
M1F41AT#ABB
EAN/UPC
0889296443063,889296443063
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

Native resolution
1600 x 900 @ 60 Hz
Contrast ratio
1000:1 static; 5000000:1 dynamic
Brightness
250 cd/m²
Pixel pitch
0.276 mm
Response time
7 ms gray to gray
Display Tilt & Swivel Range
Tilt: -5 to +25°; Swivel: ±45°; Height: 150 mm; Pivot rotation: 90°
Dimensions (W X D X H)
18.86 x 1.95 x 11.68 in
Weight
10.67 lb