5130/5510 10GbE SFP+ 2-port Module

2-port SFP+ module for use with selected HPE FlexNetwork 5130 HI and HPE FlexNetwork 5510 HI switches.

Manufacturer Part Number
JH157A
EAN/UPC
0888793785812,888793785812
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Weight : 0.2 kg
Minimum dimensions (W x D x H) : 9.5 x 14.8 x 4 cm
What's in the box : (1) HPE 5130/5510 10GbE SFP+ 2-port Module