5120 24G SI Switch

The HPE FlexNetwork 5120 SI Switch Series are Layer 2 switches that support stacking, static Layer 3 routing, PoE+, ACLs and IPv6. They are campus switches ideal for medium and large enterprise networks.

HPE Intelligent Resilient Framework (IRF) technology creates a virtual fabric by managing four switches as one logical device, which increases network resilience, performance, and availability while reducing operational complexity. The FlexNetwork 5120 SI Switch Series can be managed with HPE Intelligent Management Center (IMC) Software for a single view of your entire network.

Features

Managed Access Layer Switches

The HPE FlexNetwork 5120 SI Switch Series is ideal for medium and large enterprises looking for a traditional, scalable, fully managed Layer 2 access switch with static IP routing, PoE+, ACLs, IPv6, and support for stacking.

The HPE Intelligent Resilient Framework (IRF) virtualizes up to four physical switches into one logical device for simpler, flatter, more agile networks.

PoE+ models support up to 370 W of PoE/PoE+ power for phones, cameras and wireless access points; up to 720 W available on the 24-port model with optional accessories.

Right size deployment with 8-, 16-, 24-, and 48-port gigabit Ethernet models that include up to 4 SFP ports for fiber uplinks.

Advanced Quality of Service (QoS)

The HPE FlexNetwork 5120 SI Switch Series delivers a better application experience with classifier-based QoS using multiple match criteria based on Layer 2, 3, and 4 information; applies QoS policies such as setting priority level and rate limit to selected traffic on a per port basis.

Network traffic prioritization with multiple congestion methods include: strict priority (SP) queuing, SDWRR, and SP+WRR.

Security Control

The HPE FlexNetwork 5120 SI Switch Series supports hardware-based wire-speed access control lists (ACLs) for enhanced security and ease of administration without impacting network performance.

RADIUS/HWTACACS, SSL, Port Security, and 802.1x and MAC-based authentication deliver enhanced security.

Single View of the Network

The HPE FlexNetwork 5120 SI Switch Series can be seamlessly managed with HPE Intelligent Management Center (IMC) Software to provide end-to-end network transparency with consistent network experience through comprehensive configuration, compliance and policy management.

Remote Network Monitoring (RMON) provides advanced monitoring and reporting capabilities for statistics, history, alarms and events.

Manufacturer Part Number
JE074B#ABA
EAN/UPC
0889894168764,889894168764
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications :

Differentiator :

  • 24 10/100/1000BASE-T and 4 GbE SFP ports.
Ports :
  • (24) RJ-45 autosensing 10/100/1000 ports
  • (4) fixed Gigabit Ethernet SFP ports
Memory and processor :
  • storage: 128 MB flash, 128 MB SDRAM
  • Packet buffer size: 0.5 MB
Latency :
  • 1000 Mb Latency: < 3 µs
Throughput :
  • up to 41.7 Mpps
Routing/switching capacity :
  • 56 Gbps
Stacking capabilities :
  • IRF
  • 4 switches
Management features :
  • IMC - Intelligent Management Center
  • Command-line interface
  • Web browser
  • SNMP manager
Dimensions and weight:
  • Dimensions (W x D x H): 17.3 x 6.3 x 1.72 in (43.94 x 16 x 4.37 cm)
  • Weight: 6.61 lb (3 kg)
What's included :

What's in the box :
  • (1) HPE 5120 24G SI Switch
Warranty :
  • Limited Lifetime Warranty