PowerBolt 2.6 Micro USB Car Charger

PowerBolt car charger with hardwired Micro-USB cable offers 2.6 amps of power to quickly charge your iPad or iPhone from your vehicle's power outlet. And because the cable is hardwired, you never have to worry about remembering your device's USB cable. PowerWhiz technology automatically recognizes your device and gives it the fastest charge possible while protecting it from circuit damage. Compact, low-profile design blends in with any vehicle interior without adding unnecessary bulk. Blue LED lets you quickly know when the charger is ready to go for simple operation. Car charger is compatible with Microsoft Surface 3, Samsung Galaxy and more.

Manufacturer Part Number
38226
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

  • UPC: 085896382263
  • Best For: Smartphones, Tablets, Windows Tablets
  • Colour Group: Black
  • Connections: Micro USB
  • Connectivity: Wired
  • Features: Power Indicator (Blue)