PowerBolt 2.4 Car Charger with QuickCharge 2.0

When you need to charge your mobile device in a hurry, there’s no better option than the PowerBolt 2.4 Car Charger with QuickCharge 2.0 technology from Qualcomm®. This charger can power up a battery on a QC 2.0 compatible smartphone or tablet as much as 75% faster than a conventional charger. It also features PowerWhiz Technology, which auto-detects your device to ensure it charges safely. A blue LED indicator lights up so you know your charger is ready for a device and the low-profile design is ideal for any car’s interior.


Manufacturer Part Number
38227
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

  • UPC: 085896382270
  • Best For: Smartphones, Tablets
  • Colour Group: Black
  • Features: Power Indicator (Blue), Qualcomm® Quick Charge™ 2.0, Quick Charge 2.0