LCD Monitor With LED Backlight

Enjoy great LED pictures in vivid colors

with stereo speakers

Enjoy vivid LED pictures with this attractive, glossy design display. Equipped with stereo speakers, it’s a great choice!

Vivid pictures every time

  • LED technology for vivid colors
  • SmartContrast for rich black details
  • 16:9 display for great viewing experience

Experience multimedia

  • Powerful sound with 2x2 watts RMS speakers

Modern design

  • Attractive glossy design
  • Small footprint saves space
  • VESA mount allows for flexibility

Greener everyday

  • Mercury Free eco-friendly display
  • Low power consumption saves energy bills
  • Energy Star for energy efficiency and low power consumption

Manufacturer Part Number
200V4LAB2/00
EAN/UPC
8712581736866
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

Picture/Display

• LCD panel type: TFT-LCD
• Backlight type: W-LED system
• Panel Size: 19.5 inch / 49.5 cm
• Effective viewing area: 432.00 (H) x 239.76 (V)
• Aspect ratio: 16:9
• Optimum resolution: 1600 x 900 @60 Hz
• Response time (typical): 5ms
• Brightness (max.): 200cd/m²
• SmartContrast: 10,000,000:1
• Contrast ratio (typical): 600:1
• Pixel pitch: 0.32 x 0.31 mm
• Viewing angle: 90º (H) / 65º (V), @C/R > 10
• Display colors: 16.7 M
• Scanning Frequency: 30 -83 kHz (H) / 56 -76 Hz (V)
• sRGB

Connectivity
• Signal Input: VGA (Analog ), DVI-D (digital, HDCP)
• Sync Input: Separate Sync, Sync on Green
• Audio (In/Out): PC audio-in

Convenience
• Built-in Audio: 2.0Wx2
• User convenience: Auto/Down, Brightness/Back, Menu/OK, Power On/Off, Volume/Up
• OSD Languages: Brazil Portuguese, Czech, Dutch, English, Finnish, French, German, Greek, Hungarian, Italian, Japanese, Korean, Polish, Portuguese, Russian, Simplified Chinese, Spanish, Swedish, Turkish, Traditional Chinese, Ukranian
• Other convenience: Kensington lock, VESA mount (100x100mm)
• Plug & Play Compatibility: DDC/CI, Mac OS X, sRGB, Windows 8/7/XP

Stand
• Tilt: -5/20 degree

Power
• On mode: 16 W (typ.), 19 W (max.)
• Standby mode: 0.5 W
• Off mode: 0.5 W
• Power LED indicator: Operation - White, Standby mode- White (blinking)
• Power supply: Built-in, 100-240VAC, 50-60Hz

Dimensions
• Product with stand (mm): 479 x 369 x 201 mm
• Product without stand (mm): 479 x 299 x 48 mm
• Packaging in mm (WxHxD): 567 x 372 x 124 mm

Weight
• Product with stand (kg): 2.72 kg
• Product without stand (kg): 2.39 kg
• Product with packaging (kg): 3.83 kg

Operating conditions
• Temperature range (operation): 0°C to 40°C °C
• Temperature range (storage): -20°C to 60°C °C
• Relative humidity: 20%-80%
• Altitude: Operation: +12,000ft (3,658m), Non-operation: +40,000ft (12,192m)
• MTBF: 30,000 hour(s) Sustainability
• Environmental and energy:EPEAT Silver, Energy Star, RoHS, Lead-free, Mercury Free
• Recyclable packaging material: 100%

Compliance and standards
• Regulatory Approvals: CE Mark, FCC Class B, EAC, SEMKO, TCO certified, UL/cUL, BSMI, TUV/ISO9241-307, WEEE, CECP

Cabinet
• Color: Black
• Finish: Glossy (front bezel) /Texture (rear cover)