Executive Messenger 15.6”

Built to carry the world on your shoulders
Protect your bag’s contents while you’re on the move with the
black HP Executive Messenger, which has a lockable, doubleteeth
zippered notebook compartment, secure RFID pocket to
safeguard your ID, and a discrete pocket for the optional HP
TrackR Device1
.
Seriously secure
Arm yourself against electronic pick-pocketing with the RFID-shielded pocket. Deter tampering and access to your notebook with the lockable double-teeth zipper.
Never lose your bag again
Keep track of your bag and belongings with the optional HP TrackR Device1, which fits neatly into a discrete pocket and enables device tracking your phone through a Bluetooth® connection.
Pack it all in
Carry your notebook up to 15.6” diagonal, tablet, phone, papers and more with a padded compartment and plenty of pockets. The top zip closure and exterior pocket give you easy access to the items you use most.
Comfort is key
Throw the bag over your shoulders to keep your hands free, or carry by hand with the single handle. Commuting and traveling are easier than ever with a luggage pass-through that fits over the handle of most rolling suitcases.

Manufacturer Part Number
P6N21AA
EAN/UPC
0889894366450,889894366450
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part number P6N21AA
Dimensions 16.92 in x 11.42 in x 3.74 in (43 cm x 29 cm x 9.5 cm)
Weight 2.0 lbs (0.92kg)
Country of origin China