15.6 Executive Brown Backpack

Protect your bag’s contents while you're on the move with the HP Executive Backpack, which has a lockable, double-teeth zippered notebook compartment, secure RFID pocket to safeguard your ID, and a discrete pocket for the optional HP TrackR Device

Manufacturer Part Number
P6N22AA
EAN/UPC
0889894366467,889894366467,4514953964600
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part number P6N22AA
Dimensions 12.20 in x 15.75 in x 4.92 in (31 cm x 40 cm x 12.5 cm)
Weight 1.74 lbs (0.79kg)
Country of origin China