AV500 Powerline ac Wi-Fi Kit

It’s Not for More Coverage, But for Full Coverage!

AV500 Powerline ac Wi-Fi KIT
TL-WPA4530 KIT (TL-WPA4530 & TL-PA4020P)

Extend Dual Band Wi-Fi to any room

Based on the Powerline technology, your network extension is never limited to the primary coverage of your router.
Using your existing electrical wiring, this kit brings network to anywhere there is a power outlet.

Dual Band 802.11ac Wi-Fi

Now with the cutting-edge 802.11ac Wi-Fi technology the first time at TP-LINK’s Powerline products, you can create a dual band Wi-Fi network (simultaneous 300Mbps on 2.4GHz and 433Mbps on 5GHz) with more bandwidth and less interference, maximizing the performance of your Powerline network.

Plug, Pair and Play!

1. Plug the TL-PA4020P in the wall and connect it to the router with an Ethernet cable.
    Then plug the TL-WPA4530 in any desired power outlet.

2. Press the ‘Pair’ buttons on both adapters to create a secure network.
    There you go! Just enjoy the seamless, high speed wired and wireless network.

Easy Network Extension with the Touch of A Button

Simply press your extender's Wi-Fi Clone button and your router's WPS button to automatically copy the network name and password from your primary router. This creates a unified network and eliminates the need for complex configuration.

Easily Add Additional Extenders with Wi-Fi Auto-Sync
If you ever decide to add more extenders to your Powerline network, the process will be just as simple as the initial setup. The Wi-Fi Auto-Sync function allows you to simply Plug, Pair and Play! Your existing Wi-Fi settings will be synchronized to the new extender automatically. Any time you change the settings for one extender, all other extenders in the network will be updated as well.

Seamless Wi-Fi Coverage

A unified network allows you to stay connected, even when you’re on the go.
You can enjoy a single, seamless network throughout your entire home or office, without having to switch from one hotspot to another.

Turn Any Power Outlet into 3 Ethernet Ports

With 3 Ethernet ports, the TL-WPA4530 provides up to three wired connections for your wired-only devices like PCs, game consoles, and smart TVs to your network. Just plug in, and enjoy.

Find the Leds Disturbing?

Turn off the lights through pressing the LED On/Off button or control the LEDs remotely with tpPLC App on your phones or tpPLC Utility on your PCs.

Manufacturer Part Number
TL-WPA4530 KIT
EAN/UPC
0845973092146,845973092146,6935364092115,0845973092153,845973092153
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

HARDWARE FEATURES:

Plug Type: EU, UK, US
Standards and Protocols: HomePlug AV, IEEE 1901, IEEE 802.3, IEEE 802.3u, IEEE 802.11b/g/n 2.4GHz, IEEE 802.11a/n/ac 5GHz
Interfaces: 3 * Built-in Ethernet Port
Button: Pair, LED On/Off, Wi-Fi/Wi-Fi Clone, Reset
Power Consumption:

  • Maximum: 8 W (230V/50Hz)
  • Standby: 2.2 W (230V/50Hz)
LED Indicator: Power, Powerline, Ethernet, 2.4G Wi-Fi, 5G Wi-Fi
Dimensions ( W x D x H ):
  • TL-WPA4530 5.2×2.8×1.9 in. (131×72×47 mm)
  • TL-PA4020P:3.7×2.3×1.7 in. (95×58×42 mm)
Range: 300 meters in house

SOFTWARE FEATURES:

Quality of Service:
  • ToS
  • Supports up to 4-level type QoS
  • Support up to 8-level VLAN priority field

Security: 128-bit AES Encryption
Modulation Technology: OFDM
IGMP: IGMP v1/v2/v3
Multi Access Methods: CSMA/CA channel-access schemes

OTHERS:

Certification: FCC, CE, RoHS
Package Contents:
  • AV500 Powerline ac Wi-Fi Kit: TL-WPA4530& TL-PA4020P
  • 2-meter RJ-45 Ethernet Cable * 2
  • Quick Installation Guide
  • Resource CD
Box Dimensions (W X D X H): 9.1 x 7.5 x 3.9 in. (230x190x100 mm)
System Requirements: Windows 10/8.1/8/7/Vista/XP, Mac OS, Linux2
Environment:
  • Operating Temperature: 0°C~40°C (32°F~104°F)
  • Storage Temperature: -40℃~70℃ (-40℉ ~158℉)
  • Operating Humidity: 10%~90% non-condensing
  • Storage Humidity: 5%~90% non-condensing