Hikvision DS-2DE5120I/5220I-AE PTZ Dome Cameras are able to capture high quality images in low light environment with its black an -reflec ve glass. The black an -reflec ve glass increase the luminousness which can reach up to 150m IR distance.
Embedded with 1/2.8’’ progressive scan CMOS chip makes DWDR and 1.3MP/2MP real- me resolu on possible. With the 20X op cal zoom Day/Night lens, the camera offers more details over expansive areas.
Hikvision DS-2DE5120I/5220I-AE PTZ Dome Cameras also features a wide range of func ons, including intrusion detec on, line crossing detec on and audio excep on, benefi ng users with great improvement on security efficiency, more importantly, with key events / objects being recorded for further forensic needs.
Note:
Camera
Image Sensor:: |: 1/2.8" Progressive Scan CMOS
Effective Pixels:: |: 1280(H) × 960(V)/1920(H) × 1080(V)
Signal System:: |: PAL/NTSC
Minimum Illumination:: |: F1.5, AGC On: Color: 0.02 lux, B/W : 0.002 lux, 0 lux with IR
White Balance:: |: Auto/Manual/ATW/Indoor/Outdoor/Daylight lamp/Sodium lamp
AGC:: |: Auto/Manual
S/N Ratio:: |: ≥ 52dB
BLC:: |: ON/OFF
HLC:: |: Support
Smart defog:: |: Support
WDR:: |: Support
Shutter Time:: |: 1-1/10,000s
Digital Zoom:: |: 16X
Privacy Masking:: |: 8 privacy masks programmable
Auto Focus:: |: Auto / Semi-automatic / Manual
Lens
Focal Length:: |: 4.7-94.0mm, 20x
Zoom Speed:: |: Approx.3s(Optical Wide~Tele)
Angle of View:: |: 58.3-3.2 degree (Wide~Tele)
Minimum Working Distance:: |: 10~1,000mm(Wide~Tele)
Aperture Range:: |: F1.6~F3.5
Pan & Tilt
Pan Range:: |: 360° continuous
Pan Speed:: |: Pan Manual Speed: 0.1°~400°/s, Pan Preset Speed: 400°/s
Tilt Range:: |: -15°-90° (Auto Flip )
Tilt Speed:: |: Tilt Manual Speed: 0.1°~200°/s, Tilt Preset Speed: 200°/s
Proportional Zoom:: |: Rotation speed can be adjusted automatically according to zoom multiples
Number of Preset:: |: 300
Patrol:: |: 8 patrols, up to 32 presets per patrol
Power loss recovery:: |: Support
Park Action:: |: Preset / Patrol / Pattern / Pan scan / Tilt scan / Random scan / Frame scan / Panorama scan
PTZ Position Display:: |: ON/OFF
Freeze Frame:: |: Support
Infrared
IR irradiation distance:: |: 150m
IR irradiation angle:: |: Adjustable by zoom
Alarm
Alarm Input:: |: 2
Alarm Output:: |: 1
Alarm Actions:: |: Preset, Recording, Relay output, Upload center, Upload FTP, Email linkage
Input & Output
Monitor Output:: |: 1.0Vp-p, 75 Ohm, BNC
Audio Input:: |: 1 Mic in/Line in interface
Line input: 2-2.4V[p-p]; output impedance: 1KΩ, ±10%
Audio Output:: |: 1 Audio output interface
Line level, impedance: 600Ω
Network
Ethernet:: |: 10Base -T, /100Base-TX, RJ45 Connector
Max.Image Resolution:: |: DS-2DE5120I-AE:1280×720;
DS-2DE5220I-AE: 1920×1080
Frame Rate:: |: DS-2DE5120I-AE:
50Hz:25fps(1280×960), 25fps (1280×720), 60Hz:30fps(1280×960), 30fps (1280×720);
DS-2DE5220I-AE:
50Hz: 25 fps (1920x1080), 25 fps (1280x720)
60Hz: 30 fps (1920x1080), 30 fps (1280x720)
Main Stream:: |: DS-2DE5120I-AE:
50Hz:25fps(1280×960), 25fps (1280×720), 60Hz:30fps(1280×960), 30fps (1280×720)
DS-2DE5220I-AE:
50Hz: 25 fps (1920x1080), 25 fps (1280x720)
60Hz: 30 fps (1920x1080), 30 fps (1280x720)
Sub Stream:: |: 50Hz: 25fps(704×576), 25fps (352×288), 25fps (176×144)
60Hz: 30fps(704×480), 30fps (352×240), 30fps (176×120)
Image Compression:: |: H.264 / MJPEG
ROI encoding:: |: Support 4 areas with adjustable levels
Audio Compression:: |: G.711ulaw/G.711alaw/G.726/MP2L2/G.722
Protocols:: |: IPv4/IPv6, HTTP, HTTPS, 802.1x, Qos, FTP, SMTP, UPnP, SNMP, DNS, DDNS, NTP, RTSP, RTP, TCP, UDP, IGMP, ICMP, DHCP, PPPoE
No. of Simultaneous Users:: |: Up to 20 users
Dual Stream:: |: Support
Mini SD Card:: |: Support up to 128GB Micro SD/SDHC/SDXC card. Support Edge recording
User/Host Level:: |: Up to 32 users,3 Levels: Administrator, Operator and User
Security Measures:: |: User authentication (ID and PW),
Host authentication (MAC address)
IP address filtering
EZVIZ:: |: Support
Client GUI
Camera Control:: |: Pan/Tilt, Zoom, Focus, Click centering, Zoom by mouse dragging, Iris, preset calling and programming, auto mode
Date & Time Display:: |: Time: Week: Date, 6 formats on the Client
Client:: |: Support iVMS-4200
Web Browser:: |: IE 7+, Chrome 18 +, Firefox 5.0 +, Safari 5.02 +
General
Menu Language:: |: English
Power Supply:: |: 24 VAC & Hi-PoE
Power Consumption:: |: Max.32W
Working Temperature/Humidity:: |: -30°C ~ 65°C (-22°F ~ 149°F)
Protection Level:: |: IP66 standard (outdoor dome)
TVS 4,000V lightning protection, surge protection and voltage transient protection
Mounting:: |: Various mounting modes optional
Dimensions:: |: Φ185(mm)×330(mm)
Weight (approx.):: |: 4kg (8.81lbs)
Mount Option:: |: Long-arm wall mount: DS-1602ZJ; Corner mount: DS-1602ZJ-corner; Pole Mount: DS-1602ZJ-pole; Power box mount:DS-1602ZJ-box;
Swan-neck mount: DS-1619ZJ