HDMI Repeater

Easily extend your HDMI signal.
The Manhattan HDMI Repeater extends the range of an HDMI signal by decoding and then regenerating it up to 1080p resolution from virtually any HDMI source (Playstation, Xbox, Blu-ray player, satellite receiver, digital recorder, etc.) using existing HDMI cables. Deigned for plug-and-play installation, this Repeater boosts weak signals to reduce or eliminate picture noise, degradation or sparkles on an HD display or projector.

Flexible Solution for Many A/V Applications
Ideal for trade shows, classrooms, home theater, conference rooms, business office and retail applications, the Manhattan HDMI Repeater offers you the flexibility of locating a high-definition display or projector up to 40 m (131 ft.) from the HDMI source. For best performance, place this Repeater near the middle of the distance (15 to 20 m, or 49 to 65 ft.) and use high-quality twisted pair HDMI cables (longer distances and inferior cables may degrade performance).

Quality Construction and Easy Installation
HDCP compliant with HDMI, HDCP 1.1 and DVI 1.0, this HDMI Repeater is tested to guarantee performance and reliability. It installs quickly without additional software, hardware or power sources.

Manufacturer Part Number
207447
EAN/UPC
0766623207447,766623207447
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards and Certifications

  • HDMI 1.3RoHS2
  • HDCP 1.1
  • DVI 1.0
  • CE
  • FCC
Connections
  • 1 HDMI female (input)
    - Cable length: 5-25 m (15-80 ft.)
  • 1 HDMI female (output)
    - Cable length: 1-15 m (3-50 ft.)
Signal Input/Output
  • Input video signal: 0.5 – 1.0 V p-p
  • Input DDC signal: 5 V p-p (TTL)
  • Maximum single-link range: 1920 x 1200, 1080p
  • Output video: HDMI 1.3, HDCP 1.1, DVI 1.0
  • Frequency: 1.65 Gbps / 165 MHz
Video Resolutions
  • VGA: 640 x 480, 800 x 600, 1024 x 768, 1920 x 1200
  • DTV/HDTV: 480i/480p/576i/576p/720p/1080i/1080p
Physical
  • Dimensions: 50 x 28 x 14 mm (2 x 1 x 0.6 in.)
  • Weight: 0.02 kg (0.04 lbs.)