HDMI Matrix 4 x 2

Easily connect four HDMI sources to two displays.
The Manhattan HDMI Matrix 4 x 2 gives you the option of connecting as many as four HDMI video sources — including gaming consoles, Blu-ray players, satellite receivers, digital recorders, set-top boxes and other devices — to one or two high-definition, ultra-high-definition (4K) or 3-D high-definition displays, as well as Deep Color HD projectors.

Flexible Solution for Many HD Applications
Perfect for a variety of home or commercial applications, the HDMI Matrix has both manual selection switches and a convenient IR remote control so you can quickly select or switch between HDMI sources and displays. Additionally, an EDID control switch allows you to select the proper signal format for each display.

Best Possible Image Quality
The Manhattan HDMI Matrix 4 x 2 is HDMI and HDCP 1.4a compliant, and delivers a stunningly clean, crisp and vivid picture up to 4K resolution on one or two displays thanks to an integrated video bandwidth amplifier. Additionally, it supports HD-quality 3-D video, as well as LPCM, DTS and Dolby TrueHD audio.

Manufacturer Part Number
207409
EAN/UPC
0766623207409,766623207409
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards and Certifications

  • HDMI 1.4RoHS2
  • HDCP 1.4a
  • CE
  • FCC
Connections
  • HDMI female (output) (2)
  • HDMI female (input) (4)
  • DC 5V port
Signal Input/Output
  • Input video signal: 400 – 600 mV
  • Input DDC signal: 5 V p-p (TTL)
  • Maximum single-link range: 3 Gbps and 4K resolution
  • Output video: HDMI 1.4, HDCP 1.4a
  • Frequency: 3 Gbps / 300 MHz
Video Resolutions
  • DTV/HDTV: 480i/480p/576i/576p/720p/1080i/1080p/4K
Physical
  • Dimensions: 192 x 84 x 26 mm (7.6 x 3.3 x 1 in.)
  • Weight: 0.45 kg (0.99 lbs.)