HDMI over Ethernet Extender Kit

Easily extend a high-definition signal via Single Ethernet cable.
The Manhattan HDMI over Ethernet Extender Kit is the ideal solution for connecting virtually any HDMI source (Playstation, Xbox, Blu-ray player, satellite receiver, digital recorder, etc.) to a HD display or projector up to 50 m (164 ft.) via a single Cat6 Ethernet cable. These powered HDMI Extenders provide reliable 1080p resolution video and multichannel audio transmission over longer distances than is possible with HDMI cables. Plus, the transmitter module has two HDMI ports, allowing two devices to be connected and selected with the flip of a switch.

Flexible Solution for Many A/V Applications
Ideal for trade shows, classrooms, home theater, conference rooms, business office and retail applications, the Manhattan HDMI over Ethernet Extender Kit boosts and extends a 1080p signal up to 50 m (164 ft.) for convenient display or projector placement. Cat6 Ethernet cabling — UTP, SSTP or SFTP (cables not included) — is less expensive and easier to install than HDMI cabling and in-line signal repeaters, and when used with our HDMI over Ethernet Extender, delivers a clear, sharp and vivid picture over longer distances.

Quality Construction and Easy Installation
HDCP compliant with HDMI, HDCP 1.1 and DVI 1.0, this HDMI over Ethernet Extender Kit is tested to guarantee performance and reliability. It installs quickly without setting dip switches, running software or installing additional hardware, and comes with a power adapter for each unit.

Manufacturer Part Number
207393
EAN/UPC
0766623207393,766623207393
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards and Certifications

  • HDMI 1.3RoHS2
  • HDCP 1.1
  • DVI 1.0
  • CE
  • FCC
General
  • Cat6 cable 1080p at 50 m (165 ft.)
  • Cat6 cable 720p at 70 m (230 ft.)
  • Cat6 cable 480p at 100 m (300 ft.)
  • Power: 5 VDC / 2 A; cable, 1.2 m (4 ft.)

    Connections
  • 2 HDMI female (transmitter)
  • 1 HDMI female (receiver)
  • 1 RJ45 female (transmitter/receiver)

    Signal Input/Output
  • Input video signal: 0.5 – 1.0 V p-p
  • Input DDC signal: 5 V p-p (TTL)
  • Maximum single-link range: 1920 x 1200, 1080p
  • Output video: HDMI 1.3, HDCP 1.1, DVI 1.0
  • Frequency: 1.65 Gbps / 165 MHz

    Video Resolutions
  • VGA: 640 x 480, 800 x 600, 1024 x 768, 1920 x 1200
  • DTV/HDTV: 480i/480p/576i/576p/720p/1080i/1080p

    Physical
  • Dimensions: 100 x 65 x 26 mm (4 x 2.6 x 1 in.)
  • Weight: 0.6 kg (20 oz.)