Toughpad 4K FZ-Y1DMBHZTM All-in-One Computer

Manufacturer Part Number
FZ-Y1DMBHZTM
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Toughpad 4K Specifications
HARDWARE &SOFTWARE: Windows 8.1 Pro
Intel® Core™ i5-5300U vPro™ Processor - 2.3GHz with Turbo Boost up to 2.9GHz, Intel HD Graphics 5500, 256GB SSD, 8GB RAM, HD 720p webcam with microphone
DURABILITY: 2.5-foot drop rating (bottom side), 1-foot drop rating (26 drops), Magnesium alloy chassis and GFRP rear case
DISPLAY: 20” 4k 3840 x 2560 LCD with LED backlighting, 10-point capacitive multi touch with IPS alpha display, Ambient light, magnetic, gyro and acceleration sensors, Automatic screen rotation, 15:10 aspect ratio

INTERFACE & EXPANSION

: USB 3.0, SD card (SDXC UHS-II), HDMI 2.0 Input, Mini DisplayPort Out, Ethernet, headphone/speaker jack and docking connector
WIRELESS: Wi-Fi 802.11 a/b/g/n/ac and Bluetooth® 4.0 (class 1)
DIMENSIONS AND WEIGHT: 18.7”(L) x 13.1”(W) x 0.5”(D), 5.2 lbs.
SECURITY: Built-in Smart Card reader, Security Cable Lock Slot