Increase the storage capacity of your Dell System with 300 GB Hard Drive from Dell. It boasts a storage capacity of up to 300 GB, enabling users to store large amounts of data. Featuring Serial Attached SCSI interface, this hard drive delivers enhanced data transfer speed of up to 6 Gbps .
Note:
Quick Specs
Type:Hard drive - internal
Capacity:300 GB
Form Factor:3.5"
Interface:SAS 6Gb/s
Data Transfer Rate:600 MBps
Spindle Speed:15000 rpm
General
Device Type:Hard drive - internal
Capacity:300 GB
Form Factor:3.5"
Interface:SAS 6Gb/s
Performance
Drive Transfer Rate:600 MBps (external)
Spindle Speed:15000 rpm
Expansion & Connectivity
Interfaces:1 x SAS 6Gb/s
Compatible Bays:1 x internal - 3.5"