Z240 SFF Workstation

HP’s entry level workstations just got better. The HP Z240 with two amazingly versatile form factors, packs the performance, features, and reliability of a workstation into the price point of a desktop PC.

Powered to manage your challenges

Powerful processors, graphics, memory, and two optional ultra-fast HP Z Turbo Drives make the HP Z240 a true workstation-class solution. Handle your growing and complex workloads with performance for any stage in your work process.

The workstation that fits your workspace

Take back your workspace. At 57 percent smaller than the tower, the HP Z240 SFF conserves space and maintains workstation performance. And with HP’s no compromise reliability, your HP Z240 is designed to work today and well into the future.

Priced for your budget

HP’s most affordable workstation allows you to customize your experience while still balancing your IT budget. HP reliability, thorough testing, and ISV certification means your HP Z240 is designed as a long-term budget friendly solution.

Manufacturer Part Number
V1Z86PA#ABG
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical details
Supported Operating Systems
Operating system:

  • Windows 7 Professional 64 (available through downgrade rights from Windows 10 Pro 64)
Operating system note:
  • This system is preinstalled with Windows 7 Professional software and also comes with a license and media for Windows 10 Pro software. You may only use one version of the Windows software at a time. Switching between versions will require you to uninstall one version and install the other version. You must back up all data (files, photos, etc.) before uninstalling and installing operating systems to avoid loss of your data.
Processor
Chipset:
  • Intel® C236
Processor speed:
  • 3.4 GHz
  • Processor family: Intel® Core™ i7 processor
Processor:
  • Intel® Core™ i7-6700 with Intel HD Graphics 530 (3.4 GHz, up to 4 GHz with Intel Turbo Boost, 8 MB cache, 4 cores)
Number of processors:
  • 1
MemoryMemory, standard:
  • 16 GB DDR4-2133 ECC registered SDRAM (2 x 8 GB)
  • Memory slots:
4 UDIMM
  • Standard memory note:
Transfer rates up to 2133 MT/s
  • DrivesHard drive description:
HP Z Turbo Drive 256 GB PCIe SSD
  • Optical drive:
Slim SATA Blu-ray writer
  • External drive bays:
  • One shared 3.5" (shared with internal 3.5" bay)
  • One slim ODD
Internal drive bays:
  • One 3.5"
  • One 2.5"
  • One shared 3.5" (shared with external 3.5" bay)
Storage type:
  • SSD
Storage controller:
  • Integrated SATA (4 ports 6 Gb/s) with RAID 0 (striped array) and RAID 1 (mirrored array) supported on Windows operating system only. Requires identical hard drives (speeds, capacity, interface). Integrated RAID 0, 1 (data configuration) for PCIe SSDs.
Compatible displays:
  • HP Z27s 27-inch UHD Display
  • HP Z27q 27-inch IPS 5K Display
  • HP Z24s 24-inch UHD IPS Display
  • HP Z Display Z30i 30-inch IPS LED Backlit Monitor
  • HP Z Display Z27i 27-inch IPS LED Backlit Monitor
  • HP Z Display Z24i 24-inch IPS LED Backlit Monitor
  • HP Z Display Z23i 23-inch IPS LED Backlit Monitor
  • HP Z Display Z22i 21.5-inch IPS LED Backlit Monitor
  • HP DreamColor Z24x Professional Display
  • HP DreamColor Z27x Professional Display
Graphic SubsystemGraphics:
  • NVIDIA® Quadro® K620 (2 GB)
Graphics:
  • Discrete
MultimediaAudio:
  • Integrated Realtek HD ALC221-VB audio
Input devicesKeyboard:
  • HP Wireless Business Slim Keyboard
Pointing device:
  • HP USB Optical Mouse
  • Connectivity and CommunicationsNetwork interface: Integrated Intel® I219LM PCIe GbE
Ports:
  • 2 USB 3.0
  • 2 USB 2.0 (1 charging)
  • 1 headphone
  • 1 microphone/headphone
  • Expansion slots:
  • 1 PCIe Gen3 x16
  • 2 PCIe Gen3 x1 (x1 connector)
  • 1 PCIe Gen3 x4 (x16 connector)
  • Expansion slots note: All slots are low profile
I/O Port location:
  • Front
  • Ports: 6 USB 3.0
  • 3 DisplayPort 1.2
  • 1 serial
  • 2 PS/2
  • 1 RJ-45
  • 1 audio line-in
  • 1 audio line-out
I/O Port location:
  • Back
  • Ports: 1 USB 3.0
  • 2 USB 2.0
  • I/O Port location:
  • Internal
Ports note:
  • 1 USB 3.0 and 2 USB 2.0 ports available as 2 separate 2x10(3.0 x1, 2.0 x1) and 1x6(2.0 x1) header. Supports one HP Internal USB 2.0 Port Kit and one USB 3.0 media card reader.
Battery and PowerPower:
  • 240 W 92% efficient, wide-ranging, active PFC
WeightsWeight:
  • Starting at 5.7 kg
System Components
Form factor:
  • Small Form Factor
  • DimensionsMinimum dimensions (W x D x H):
  • 338 x 381 x 100 mm
Warranty
Warranty:
  • 3-year (3-3-3) limited warranty and service offering includes 3 years of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.