Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
ProcessorChipset:
Additional storage:
- SD media card reader (optional)
MemoryMemory slots:
DrivesExternal drive bays:
- One shared 3.5" (shared with internal 3.5" bay)
- One slim ODD
Internal drive bays:
- One 3.5"
- One 2.5"
- One shared 3.5" (shared with external 3.5" bay)
- Storage controller: Integrated SATA (4 ports 6 Gb/s) with RAID 0 (striped array) and RAID 1 (mirrored array) supported on Windows operating system only. Requires identical hard drives (speeds, capacity, interface). Integrated RAID 0, 1 (data configuration) for PCIe SSDs.
Compatible displays:
- HP Z27s 27-inch UHD Display
- HP Z27q 27-inch IPS 5K Display
- HP Z24s 24-inch UHD IPS Display
- HP Z Display Z30i 30-inch IPS LED Backlit Monitor
- HP Z Display Z27i 27-inch IPS LED Backlit Monitor
- HP Z Display Z24i 24-inch IPS LED Backlit Monitor
- HP Z Display Z23i 23-inch IPS LED Backlit Monitor
- HP Z Display Z22i 21.5-inch IPS LED Backlit Monitor
- HP DreamColor Z24x Professional Display
- HP DreamColor Z27x Professional Display
Connectivity and CommunicationsPorts:
- 2 USB 3.0
- 2 USB 2.0 (1 charging)
- 1 headphone
- 1 microphone/headphone
Expansion slots:
- 1 PCIe Gen3 x16
- 2 PCIe Gen3 x1 (x1 connector)
- 1 PCIe Gen3 x4 (x16 connector)
- Expansion slots note:
- All slots are low profile
I/O Port location:
- Front
- Ports:
- 6 USB 3.0
- 3 DisplayPort 1.2
- 1 serial
- 2 PS/2
- 1 RJ-45
- 1 audio line-in
- 1 audio line-out
- I/O Port location:
- Back
Ports:
I/O Port location:
Internal
Ports note:
- 1 USB 3.0 and 2 USB 2.0 ports available as 2 separate 2x10(3.0 x1, 2.0 x1) and 1x6(2.0 x1) header. Supports one HP Internal USB 2.0 Port Kit and one USB 3.0 media card reader.
Battery and PowerPower:
- 240 W 92% efficient, wide-ranging, active PFC
- 200 W 85% efficient, wide-ranging, active PFC
WeightsWeight:
System ComponentsForm factor:
Security ManagementSecurity management:
- HP Solenoid Lock and Hood Sensor (optional)
- HP Business PC Security Lock kit (optional)
- HP UltraSlim Cable Lock Kit (optional)
DimensionsMinimum dimensions (W x D x H):