Z240 Workstation

HP Z40 SFF Workstation

The workstation that fits your workspace

Take back your workspace. At 57 percent smaller than the tower, the HP Z240 SFF conserves space and maintains workstation performance. And with HP’s no compromise reliability, your HP Z240 is designed to work today and well into the future.

Better package. Bigger punch.

HP’s Z240 offers more performance, greater storage capacity, more IO and greater flexibility while retaining the same form factor of our previous generations.

  • Achieve the performance you need with your choice of next generation Intel® Xeon® processors, Intel® Core™ processors, or Intel® Pentium™ processors.
  • Take on challenging tasks with confidence with up to 64 GB DDR4 ECC memory for no compromise capacity, performance, and reliability.
  • Reduce boot up, calculation, and response times by revolutionizing how your HP Z240 handles large files with the optional HP Z Turbo Drive G2, a remarkably fast and innovative storage solution. Now with an option built into the HP Z240 motherboard.
  • Utilize a USB front fast charging port to charge your device while your HP Z240 Workstation is plugged in, even if it is not turned on, and connect to the peripherals you need with eight more USB 3.0 and three DisplayPort connections.
  • Optimize peak performance with HP Performance Advisor that configures your system with updated settings and drivers to help maximize performance.
Clean, cool, and crystal clear

Help your HP Z240 Workstation perform at its peak with an optional, removable, and cleanable dust filter that helps your workstation’s internal components stay clean and cool. Then get serious about graphics performance with a choice of AMD and NVIDIA professional graphics cards ranging from 2D to high-end 3D on Tower configurations. And finally, don’t forget HP Remote Graphics Software – always included at no charge with every HP Workstation. This software allows you to take your graphics intensive workstation applications wherever you go. Collaborate with colleagues around the office or around the world, in real time.

Manufacturer Part Number
T9U09PA#ABG
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System features : Operating system: Windows 10 Pro 64 1 
Windows 10 Home 64 1 
Windows 7 Professional 64 1 
Windows 7 Professional 64 (available through downgrade rights from Windows 10 Pro 64) 2 
HP Linux-ready
Processor family: Intel® Xeon® E3 processor
Intel® Core™ i7 processor
Intel® Core™ i5 processor
Processor: Intel® Xeon® E3-1280 v5 (3.7 GHz, up to 4 GHz with Intel Turbo Boost Technology, 8 MB cache, 4 cores)
Intel® Xeon® E3-1270 v5 (3.6 GHz, up to 4 GHz with Intel Turbo Boost Technology, 8 MB cache, 4 cores)
Intel® Xeon® E3-1245 v5 with Intel HD Graphics P530 (3.5 GHz, up to 3.9 GHz with Intel Turbo Boost Technology, 8 MB cache, 4 cores)
Intel® Xeon® E3-1240 v5 (3.5 GHz, up to 3.9 GHz with Intel Turbo Boost Technology, 8 MB cache, 4 cores)
Intel® Xeon® E3-1230 v5 (3.4 GHz, up to 3.8 GHz with Intel Turbo Boost Technology, 8 MB cache, 4 cores)
Intel® Xeon® E3-1225 v5 with Intel HD Graphics P530 (3.3 GHz, up to 3.7 GHz with Intel Turbo Boost Technology, 8 MB cache, 4 cores)
Intel® Core™ i7-6700 with Intel HD Graphics 530 (3.4 GHz, up to 4 GHz with Intel Turbo Boost, 8 MB cache, 4 cores)
Intel® Core™ i5-6600 with Intel HD Graphics 530 (3.3 GHz, up to 3.9 GHz with Intel Turbo Boost, 6 MB cache, 4 cores)
Intel® Core™ i5-6500 with Intel HD Graphics 530 (3.2 GHz, up to 3.6 GHz with Intel Turbo Boost, 6 MB cache, 4 cores) 3,11 
Chipset: Intel® C236
Environmental: Low halogen 10 
Form factor : Small Form Factor

Memory : Maximum memory: 64 GB DDR4-2133 Unbuffered SDRAM
(Transfer rates up to 2133 MT/s )
Memory slots : 4 UDIMM

Storage : Internal drive bays : One 3.5"; One 2.5"; One shared 3.5" (shared with external 3.5" bay)
External drive bays : One shared 3.5" (shared with internal 3.5" bay); One slim ODD
Internal drive: 500 GB up to 3 TB SATA (7200 rpm) 4 
500 GB SATA SED 4 
128 GB up to 1 TB SATA SSD 4 
256 GB SATA SED SSD 4 
1 TB SATA SSHD 4 
128 GB up to 512 GB HP Z Turbo Drive G2 (NVMe PCIe SSD) 4 
Additional storage: SD media card reader (optional)
Storage controller : Integrated SATA (4 ports 6 Gb/s) with RAID 0 (striped array) and RAID 1 (mirrored array) supported on Windows operating system only. Requires identical hard drives (speeds, capacity, interface). Integrated RAID 0, 1 (data configuration) for PCIe SSDs.
Optical drive: HP Slim DVD-ROM Drive
HP Slim SuperMulti DVD-RW Drive
HP Slim Blu-ray Writer

Display and graphics :Compatible displays :

  • HP Z27s 27-inch UHD Display
  • HP Z27q 27-inch IPS 5K Display
  • HP Z24s 24-inch UHD IPS Display
  • HP Z Display Z30i 30-inch IPS LED Backlit Monitor
  • HP Z Display Z27i 27-inch IPS LED Backlit Monitor
  • HP Z Display Z24i 24-inch IPS LED Backlit Monitor
  • HP Z Display Z23i 23-inch IPS LED Backlit Monitor
  • HP Z Display Z22i 21.5-inch IPS LED Backlit Monitor
  • HP DreamColor Z24x Professional Display
  • HP DreamColor Z27x Professional Display

Graphics: Integrated:
  • Intel® HD Graphics 530
  • Intel® HD Graphics P530

Professional 2D:
  • NVIDIA® NVS™ 310 (1 MB)
  • NVIDIA® NVS™ 315 (1 GB)
  • NVIDIA® NVS™ 510 (2 GB)

Entry 3D:
  • AMD FirePro™ W2100 (2 GB)
  • NVIDIA® Quadro® K420 (2 GB)
  • NVIDIA® Quadro® K620 (2 GB)

Mid-range 3D:
  • NVIDIA® Quadro® K1200 (4 GB)
Expansion features : Ports: Front:
2 USB 3.0
2 USB 2.0 (1 charging)
1 headphone
1 microphone/headphone

Back:
6 USB 3.0
3 DisplayPort 1.2
1 serial
2 PS/2
1 RJ-45
1 audio line-in
1 audio line-out

Internal:
1 USB 3.0
2 USB 2.0

(1 USB 3.0 and 2 USB 2.0 ports available as 2 separate 2x10(3.0 x1, 2.0 x1) and 1x6(2.0 x1) header. Supports one HP Internal USB 2.0 Port Kit and one USB 3.0 media card reader.)
Expansion slots: 1 PCIe Gen3 x16
2 PCIe Gen3 x1 (x1 connector)
1 PCIe Gen3 x4 (x16 connector)
(All slots are low profile)

Communications : Network interface:
LANIntegrated Intel® I219LM PCIe GbE
Intel® Ethernet I210-T1 PCIe NIC (optional)
WLANIntel® 8260 802.11a/b/g/n/ac PCIe wireless NIC (optional) 7 
Audio: Integrated Realtek HD ALC221-VB audio

Power and operating requirements : Energy efficiency: ENERGY STAR® certified and EPEAT® registered configurations available 9 
Power supply:
  • 240 W 92% efficient, wide-ranging, active PFC
  • 200 W 85% efficient, wide-ranging, active PFC
Dimensions and weight : Minimum dimensions (W x D x H) : 338 x 381 x 100 mm
Weight : Starting at 5.7 kg

What's included : Software: HP Performance Advisor
HP Remote Graphics Software (RGS) 7.1
PDF Complete - Corporate Edition
Cyberlink Power DVD and Power2Go
HP PC Hardware Diagnostics UEFI
HP Client Security Software
Buy Office
Security management: HP Solenoid Lock and Hood Sensor (optional)
HP Business PC Security Lock kit (optional)
HP UltraSlim Cable Lock Kit (optional)