Z240 Workstation

Power, price, and size

HP Z240 Workstation

The world’s number one ranked entry level workstations features a choice of Tower or SFF configurations.It just got better with the HP Z240 which packs the performance, features, and reliability of a workstation into the price point of a desktop PC.

HP Z240 Tower Workstation

Powered to manage your challenges and priced for your budget

Powerful processors, graphics, memory, and two optional ultra-fast HP Z Turbo Drive G2 storage devices make the HP Z240 a true workstation-class solution allowing you to handle your growing and complex workloads with performance for any stage in your work process while still balancing your IT budget. Thorough testing and ISV certification means your HP Z240 is designed as a long-term budget friendly solution.

Manufacturer Part Number
T9U07PA#ABG
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System features : Operating system: Windows 10 Pro 64 1 
Windows 10 Home 64 1 
Windows 7 Professional 64 1 
Windows 7 Professional 64 (available through downgrade rights from Windows 10 Pro 64) 2 
HP Linux-ready
Processor family: Intel® Xeon® E3 processor
Intel® Core™ i7 processor
Intel® Core™ i5 processor 3 
Processor: Intel® Xeon® E3-1280 v5 (3.7 GHz, up to 4 GHz with Intel Turbo Boost Technology, 8 MB cache, 4 cores)
Intel® Xeon® E3-1270 v5 (3.6 GHz, up to 4 GHz with Intel Turbo Boost Technology, 8 MB cache, 4 cores)
Intel® Xeon® E3-1245 v5 with Intel HD Graphics P530 (3.5 GHz, up to 3.9 GHz with Intel Turbo Boost Technology, 8 MB cache, 4 cores)
Intel® Xeon® E3-1240 v5 (3.5 GHz, up to 3.9 GHz with Intel Turbo Boost Technology, 8 MB cache, 4 cores)
Intel® Xeon® E3-1230 v5 (3.4 GHz, up to 3.8 GHz with Intel Turbo Boost Technology, 8 MB cache, 4 cores)
Intel® Xeon® E3-1225 v5 with Intel HD Graphics P530 (3.3 GHz, up to 3.7 GHz with Intel Turbo Boost Technology, 8 MB cache, 4 cores)
Intel® Core™ i7-6700 with Intel HD Graphics 530 (3.4 GHz, up to 4 GHz with Intel Turbo Boost, 8 MB cache, 4 cores)
Intel® Core™ i5-6600 with Intel HD Graphics 530 (3.3 GHz, up to 3.9 GHz with Intel Turbo Boost, 6 MB cache, 4 cores)
Intel® Core™ i5-6500 with Intel HD Graphics 530 (3.2 GHz, up to 3.6 GHz with Intel Turbo Boost, 6 MB cache, 4 cores) 3,11 
Chipset: Intel® C236
Environmental: Low halogen 10 
Form factor : Tower

Memory : Maximum memory: 64 GB DDR4-2133 Unbuffered SDRAM
(Transfer rates up to 2133 MT/s )
Memory slots : 4 UDIMM

Storage : Internal drive bays : One 2.5"; Two 3.5"
External drive bays : Two 5.25"; One slim ODD
Internal drive: 500 GB up to 4 TB SATA (7200 rpm) 4 
500 GB SATA SED 4 
256 GB up to 1 TB SATA SSD 4 
256 GB SATA SED SSD 4 
1 TB SATA SSHD 4 
128 GB up to 512 GB HP Z Turbo Drive G2 (NVMe PCIe SSD) 4 
Additional storage: SD media card reader (optional)
Storage controller : Integrated SATA (4 ports 6 Gb/s) with RAID 0 (striped array) and RAID 1 (mirrored array) supported on Windows operating system only. Requires identical hard drives (speeds, capacity, interface). Integrated RAID 0, 1 (data configuration) for PCIe SSDs.
Optical drive: HP Slim DVD-ROM Drive
HP Slim SuperMulti DVD-RW Drive
HP Slim Blu-ray Writer 5 

Display and graphics :Compatible displays :

  • HP Z27s 27-inch UHD Display
  • HP Z27q 27-inch IPS 5K Display
  • HP Z24s 24-inch UHD IPS Display
  • HP Z Display Z30i 30-inch IPS LED Backlit Monitor
  • HP Z Display Z27i 27-inch IPS LED Backlit Monitor
  • HP Z Display Z24i 24-inch IPS LED Backlit Monitor
  • HP Z Display Z23i 23-inch IPS LED Backlit Monitor
  • HP Z Display Z22i 21.5-inch IPS LED Backlit Monitor
  • HP DreamColor Z24x Professional Display
  • HP DreamColor Z27x Professional Display

Graphics: Integrated:
  • Intel® HD Graphics 530
  • Intel® HD Graphics P530
 6 
Professional 2D:
  • NVIDIA® NVS™ 310 (1 MB)
  • NVIDIA® NVS™ 315 (1 GB)
  • NVIDIA® NVS™ 510 (2 GB)

Entry 3D:
  • AMD FirePro™ W2100 (2 GB)
  • NVIDIA® Quadro® K420 (2 GB)
  • NVIDIA® Quadro® K620 (2 GB)

Mid-range 3D:
  • NVIDIA® Quadro® K2200 (4 GB)
  • AMD FirePro™ W5100 (4 GB)

High-end 3D:
  • AMD FirePro™ W7100 (8 GB)
  • NVIDIA® Quadro® M4000 (8 GB)

Expansion features : Ports: Front:
2 USB 3.0
2 USB 2.0 (1 charging)
1 headphone
1 microphone

Back:
4 USB 3.0
2 USB 2.0
2 DisplayPort 1.2
1 DVI-I single link
1 serial (optional)
1 parallel (optional)
2 PS/2
1 RJ-45
1 audio line-in
1 audio line-out
2 IEEE 1394b (optional)

Internal:
1 USB 3.0
2 USB 2.0

(1 USB 3.0 and 2 USB 2.0 ports available as 2 separate 2x10(3.0 x1, 2.0 x1) and 2x5(2.0 x2) header. Supports one HP Internal USB 2.0 Port Kit and one USB 3.0 media card reader.)
I/O controller:
  • HP Thunderbolt™ 2 PCIe 1-port I/O Card

(Optional or add-on feature.)
Expansion slots: 1 PCIe Gen3 x16
1 PCIe Gen3 x4 (x4 connector)
1 PCIe Gen3 x4 (x16 connector)
1 PCIe Gen3 x1
1 PCI (optional)

Communications : Network interface:
LANIntegrated Intel® I219LM PCIe GbE
Intel® Ethernet I210-T1 PCIe NIC (optional)
WLANIntel® 8260 802.11a/b/g/n/ac PCIe wireless NIC (optional) 7 
Audio: Integrated Realtek HD ALC221-VB audio

Power and operating requirements : Energy efficiency: ENERGY STAR® certified and EPEAT® registered configurations available 9 
Power supply:
  • 400 W 92% efficient, wide-ranging, active PFC
  • 280 W 90% efficient, wide-ranging, active PFC
Dimensions and weight : Minimum dimensions (W x D x H) : 170 x 442 x 399 mm
Weight : Starting at 8.6 kg

What's included : Software: HP Performance Advisor
HP Remote Graphics Software (RGS) 7.1
PDF Complete - Corporate Edition
Cyberlink Power DVD and Power2Go
HP PC Hardware Diagnostics UEFI
HP Client Security Software
Buy Office
Security management: HP Solenoid Lock and Hood Sensor (optional)
HP Business PC Security Lock kit (optional)