Advanced Glossy Photo Paper-25 sht/10 x 15 cm borderless (Q8691A)

Overview

Print true-to-life photos with rich, vivid colors and an impressive finish. Photos dry instantly so you can pass them around—right from the printer—without smudging.

Features

Pick up your photos—right from the printer—and pass them around without smearing. Photos dry instantly and resist water and smudges. Durable photos resist fading as long as many store processed prints when displayed behind glass or in albums.

Print and share the photos you love—it's easy when you use HP Advanced Photo Paper. Print beautiful photos with rich, vivid colors that capture your memories with true-to-life accuracy. Maximize color intensity with an impressive finish.

Avoid smudges and smears—HP printers, inks and papers are engineered to work together precisely for optimal results.

Manufacturer Part Number
Q8691A
EAN/UPC
0882780349599,882780349599
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Media dimensions: 100 x 150 mm
Media sheets per package: 25
Media finish: Glossy
Printing material weight: 250 g/m²
Printing material thickness: 10.5 mil