SharePod Wireless Presentation Gateway

Need an easier way to wirelessly share additional content? We've got you connected.
Pair the SharePod with a WiPG-2000 enabling seamless collaboration from any HDMI source in meetings and classrooms.

Integrate Additional Devices with wePresent

Now you can easily connect document cameras, Chromebooks, guest devices or any other HDMI source, and wirelessly present these sources to interact with all other wePresent users in queue. Use an HDMI converter cable and your possibilities are almost endless.

SharePod and wePresent

SharePod acts as an additional user in the wePresent system's 64-user queue. Now any HDMI source can utilize the advanced features on the wePresent device such as the 4-to-1 projection, onscreen annotation, WebSlides and more.

How Does the SharePod Work?

SharePod pairs to any wePresent wireless presentation system. Connect your HDMI source to the SharePod and it will automatically be added in queue to the list. Simply press the button on the SharePod to begin wirelessly presenting your HDMI device.

SharePod In The Classroom

The new SharePod is a great classroom technology solution when paired with a wePresent! In the classroom, students, faculty, and guests can easily connect devices such as document cameras and Chromebooks to the display.

Manufacturer Part Number
WIPG-SHAREPOD
EAN/UPC
8419981000268
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards:

  • IEEE 802.11 a/b/g/n 5GHz/2.4GHz
  • IEEE 802.3 (10BASE-T), IEEE 802.3u (100BASE-TX)
Data Rate: Wireless up to 300Mbps
Protocol:
  • MirrorOp
  • TCP/IP
IP Configuration:
  • Automatic: DHCP client
  • Manual: Static IP address
Management: USB auto pairing
Web-based configuration
HDMI Support: HDMI V1.4 (Does not support HDCP content)
Security: IEEE Standard 64/128 bit WEP WPA/WPA2-PSK
Antenna: Internal PIFA Antenna
Transmission Power: 2dBi
Receive Sensitivity:
  • 802.11b: 11M -76dBm
  • 802.11g: 54M -67dBm
  • 802.11n: 65M HT20 -64dBm 150M HT40 -61dBm
Wireless Link Coverage: Up to 300 feet/100 meters (depends on environment)
Supported HDMI Resolution:
  • HDMI: 1280x720 (720P)
  • HDMI: 1920x1080 (1080i/1080p)
Power: External Power adaptor 5V DC input 1.2A
Interface:
  • Front: HDMI Port (input)
  • Rear: Micro-USB Port x 1 (USB device)
  • Rear: RJ-45 LAN Port
  • Rear: Reset Button
  • Rear: Power Port
LED: Connection status, playing status
Mechanical:
  • Dimension: 109 x 106 x 33 mm
  • Weight: 187g
Environmental Conditions:
  • Operation Temperature: 0~40°C
  • Storage Temperature: -10°C~60°C
  • Operating Humidity: ≦80%
  • Storage Humidity: ≦90%
Certificate: FCC/CE
Warranty: 1 Year