1-Megapixel Indoor/Outdoor Day/Night Bullet IP Surveillance Camera

EnGenius Photon Series, of professional-grade IP Surveillance Cameras, offer superior, high definition image performance in deployments that need 24/7 monitoring. Retail businesses, corporate or school campuses, multi-tenant housing and luxury estates, are all more secure with a Photon Series IP Camera situated at strategic access points.

With built-in infrared (IR) lighting and motion detection, properties can be monitored day or night in low light or complete darkness. Remotely view cameras and receive email alerts and 10-second video clips directly to an iPhone®, iPad® or Android™ smartphone or tablet for global 24/7 surveillance with EnGenius’ EnViewer™ mobile App.

Extend your camera network to maximize coverage virtually anywhere. Choose the Photon IP Camera or Wireless IP Surveillance System that best meets your surveillance needs, including indoors or outdoors with wired, and near or long-range wireless network access.

Manufacturer Part Number
EDS5110
EAN/UPC
0655216007017,655216007017
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications
Image Sensor
¼” 1-Megapixel Progressive Scan CMOS Image Sensor

Lens
Fixed Board Lens
Fixed-Focus, 4 mm @ F1.5

F.O.V.
62° (diagonal)

Day/Night
Removable IR-Cut Filter

Minimum Illumination
Color (IR-Off): 0.5 lux @ F1.5
B/W (IR-On): 0 lux @ F1.5

IR Illuminator
12 pcs IR Illuminator LEDs, effective up to 32-feet/10 meters

Shutter Time
1/7.5 sec. to 1/24,000 sec.

Physical Interface (All-in-One Cable)
1 x RJ45 10/100 Base-T (802.3af PoE)
1 x Terminal Block for Digital Input/output
1 x Reset Button

Power Input
Power Input: PoE 48V


Video

Compression
H.264/MPEG4/MJPEG

Stream
2x Video Streams

Frame Rates
Up to 30 fps at 1280 x 720

Image Settings
WDR (Wide Dynamic Range) Technology
Adjustable Image Size, Quality & Bit Rate

Configurable
Brightness
Sharpness
Contrast
Saturation
Exposure
AGC/AWB/AES
Flip & Mirror
Time Stamp & Text Caption Overlay
Auto/Manual Day & Night Mode

Networking

Network
10/100 Mbps Ethernet, RJ-45
Power-over-Ethernet (PoE 802.3af class 2)

EnGenius DDNS
Auto NAT Pass Through/ UPnP Traversal

Protocol
IPv4, TCP, UDP, DHCP, NTP, DNS, DDNS, SMTP, FTP, HTTP, UPnP, NFS/Samba client, QoS/DSCP, RTP,
RTSP, 3GPP, PPPoE

ONVIF Compatible (Profile S)

Security
Admin/User account level

Alarm & Event/Recording
Event Trigger
Motion Detection

Event Notification
Email/Push Notifications

Event Actions
File Upload to NFS/SAMBA/FTP/SMT, EnGenius Cloud & Play Audio
Video Playback (PC/iPhone®/Android™)
EnGenius Simple Smart Recording (Only for EnGenius Cloud Series Routers/Gateways)

Video Buffer
5-Seconds Pre-alarm & Post-alarm

Schedule Recording

Mobile Apps Supported
iPhone/iPad/Android devices

Viewing System Requirements
Operating System
Microsoft Windows XP/2000/2003/Vista/2007/2008

Web Browser
IE, Safari, Chrome, Firefox, Opera

View Clients
Live viewing for up to 5 clients


Environmental & Physical

Temperature Range
Operating: -4° F to 122° F (-20°C to 50° C)
Storage: -40º F to 140º F (-40º to 60º C)

Humidity (non-condensing)
Operating: 80% or less

Waterproof
IP66-Rated Enclosure