GW2270 VA LED Eye-care Monitor

Simple and Exquisite for Minimalist living

The GW2270 VA LED monitor brings viewing pleasure to everyday work and play with exquisite details on the exterior and striking visual performance delivered by 3000:1 high contrast ratio, 178°/178°wide-viewing angle and BenQ's eye-caring design, which consists of BenQ‘s Flicker-free technology and Low Blue Light modes.

Manufacturer Part Number
GW2270
EAN/UPC
0840046033347,840046033347
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Color‎
Product Color‎: Black‎
Panel‎
Aspect Ratio‎: 16:9‎
Resolution (max.)‎: 1920x1080‎
Display Area(mm)‎: 477 x 268‎
Pixel Pitch (mm)‎: 0.248‎
Brightness (typ)‎: 250 cd/㎡‎
Native Contrast ( typ. )‎: 3000:1‎
DCR (Dynamic Contrast Ratio) (typ.)‎: 20M:1‎
Panel Type‎: VA‎
Viewing Angle (L/R;U/D) (CR>=10)‎: 178 /178‎
Response time‎: 5ms (GTG)‎
Display Colors‎: 16.7million‎
Color Gamut‎: 72%‎
Backlight‎: LED‎
Regulations‎
TCO‎: 6.0‎
Energy Star‎: 6.0‎
Audio/Video Inputs/Outputs‎
Input Connector‎: D-sub / DVI-D‎
Dimensions & Weight‎
Dimensions with Wall Mount (HxWxD mm) (w/o Base)‎: 304x 506x 51‎
Dimensions(HxWxD mm)‎: 400x 506x 178‎
Net Weight (kg)‎: 3.4‎
Gross Weight (kg)‎: 4.6‎
Special Features‎
AMA‎: Yes‎
HDCP‎: Yes‎
Dynamic Power Saving (DPS)‎: Yes‎
Flicker-free Technology‎: Yes‎
Color Temperature‎: Reddish / Normal/ Bluish /user mode‎
Low Blue Light‎: Yes‎
VESA Wall Mounting‎: 100x100‎
Tilt (down/up)‎: -5/20‎
K Locker‎: Yes‎
OSD Language‎: 17 languages‎
Included Accessories‎
Other Accessories‎: warranty card, QSG, CD‎
Signal Cable‎: Power cord (1.5m), VGA cable(1.5m),‎
I/O‎
Headphone Jack‎: NA‎
Power‎
Power Supply (90~264 AC)‎: Built-in‎
Power Consumption (Power saving mode)‎: <0.5W‎
Certification‎
Windows® 10 Compatible‎: Yes‎
Windows® 7 Compatible‎: Yes‎
Windows® 8 Compatible‎: Yes‎
Windows® 8.1 Compatible‎: Yes‎