Ultra Flair USB 3.0 Flash Drive

SPEED MEETS STYLE
The SanDisk Ultra Flair USB 3.0 flash drive moves your files fast. Spend less time waiting to transfer files and enjoy high-speed USB 3.0 performance of up to 150MB/s. Its durable and sleek metal casing is tough enough to handle knocks with style. And, with password protection, you can rest assured that your private files stay private. Store your files in style with the SanDisk Ultra Flair USB 3.0 flash drive.

FLY THROUGH FILE TRANSFERS
Experience high-speed USB 3.0 performance of up to 150MB/s with the SanDisk Ultra Flair USB 3.0 flash drive. Transfer files faster than standard USB 2.0 drives.

STYLISH AND TOUGH
With a durable metal case, the SanDisk Ultra Flair USB 3.0 flash drive is both sleek and ready to handle unexpected knocks.

PASSWORD-PROTECT YOUR FILES
Share your movies or music, but rest assured that private files can stay private. Easy-to-use password protection lets you limit who sees certain files.

WARRANTY
The SanDisk Ultra Flair USB 3.0 Flash Drive is backed by a five-year limited warranty

Manufacturer Part Number
SDCZ73-128G-A46
EAN/UPC
0619659136673,619659136673
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Available capacities: 16GB, 32GB, 64GB and 128GB
Performance/speed: Transfer speeds up to 150MB/s, write speeds lower
Dimensions: 0.52" x 1.67" x 0.26" (13.21 mm x 42.42 mm x 6.60 mm)
Operating temperature: 32° - 113° F (0° – 45° C)
Storage temperature: 0° - 158° F (-10° – 70° C)
Compatibility: USB 3.0 (backwards compatible with USB 2.0)