Hydro Series H5 SF Low-Profile Liquid CPU Cooler

Quiet, powerful low-profile liquid CPU cooling for high-performance Mini-ITX PCs

The Hydro Series H5 SF is a low profile liquid CPU cooler that provides efficient cooling for small form factor Mini-ITX systems. Building a small form factor system shouldn't have to mean compromising on processor speed, and with the H5 SF you can provide reliable cooling for your system's high performance CPU. 

Lots of cooling power in a small size

The H5 SF solves the problem of providing effective liquid cooling for high performance CPUs in cases where a full-sized Hydro Series liquid CPU cooler won't fit. 

Universal Mini-ITX compatibility

The H5 SF was originally developed for the Corsair Bulldog living room gaming system, but it also works great in any system that's built around a Mini-ITX motherboard.

Unique cooling system design

It has a pump assembly with a copper coldplate and flexible, low permeability tubing, just like our larger Hydro Series models. They're matched with a one-piece blower which cools the circulated liquid by drawing cool air from the inside of your PC and exhausting it outside the case. So, in addition to keeping your CPU cool, the H5 SF provides additional cooling for the motherboard and other components by constantly pulling cool air across them.

Premium components for high performance and easier installation

The low permeability tubing helps ensure long life, and the flexible design makes installation easier in tight spaces. The cold plate uses copper for its excellent heat transfer properties, and pre-applied thermal compound saves you time and mess during installation. 

Manufacturer Part Number
CW-9060023-WW
EAN/UPC
0843591070584,843591070584
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Warranty: Five years
Cold Plate Material: Copper
Radiator Material: Aluminum
Socket Support: AMD: AM2, AM3, FM1, FM2, Intel LGA: 115X, 1366
Tubing: Low-Permeability Tubing