ET2702IGTH-C4 All-in-One Computer

27” All-in-One PC with stunning WQHD display

Sporting a sleek modern design and using the latest PC technology, the ASUS ET2702 All-in-One PC Series delivers an inspired mix of convenience and versatility to your home. Do away with complicated PC desktops of the past, this All-in-One PC is ready to start up right out of the box—free of messy wires or complicated installations. The 27-inch WQHD 2560 x 1440 IPS LED-backlit display brings images to life in ultra-high-definition while also conserving energy.

This All-in-One PC features the latest Windows 8 with 10-point touch screen for intuitive interaction, 4th generation Intel® Core™ processors for a truly responsive and HD-enhanced computing performance. Matching eye-catching visuals with ear-pleasing premium audio, the ASUS All-in-One PC ET2702 Series is built with ASUS SonicMaster Technology that delivers improved clarity, louder volumes, and more detailed sound. In addition, you can use it as a secondary display by connecting other PCs, laptops and tablet via its HDMI input port; or connect to an HDTV for big-screen entertainment via the HDMI output port. The ASUS All-in-One PC ET2702 Series is a complete system that simplifies your home PC experience.

ASUS desktops – leading in satisfaction with reliability

ASUS computers reflect a tradition of the finest quality, innovation and longevity. Based on the PCWorld USA 2012 reader survey of tech satisfaction, reliability, and service, users ranked ASUS as a leading choice for desktop PCs, citing high satisfaction with their value, connectivity, ease of use and reliability. The survey also found ASUS desktop PCs were one of the most likely to be recommended to others. 

High-end performance with next-generation technology

ASUS ET2702 All-in-One PC is powered by the new 4th generation Intel® Core™ processors with across-the-board improvements in multi-tasking and energy efficiency for cool, quiet and quick performance with even the most demanding productivity software.

Space Saving and Easily Wall-mountable for Flexible Use.

Get More with Less.
Only 7cm at Thickest Point.

Its simple, geometric design results in an elegant, standing posture. ASUS designers used bold, distinct lines to reduce visual interference, resulting in a very slim design that is only 7cm at its thickest point.

Metal stand and hidden buttoms

A simple triangular metal stand results in a low-profile look, clean lines cleverly hide the marked function buttons to ensure a simple and elegant apperance for ET2702 series.

Wall-mountable

The optional ASUS-certified VESA wall-mount allows for easy mounting onto any wall, thereby saving space and give any room a contemporary, clean feel.

Simple and Elegant Design

Slim, stylish, and simple, the frameless ET2702 shows off a modern design with a glossy screen. And with a display and PC built into one chassis, it makes once cluttered desktop systems a thing of the past.

Manufacturer Part Number
ET2702IGTH-C4
EAN/UPC
0889349249574,889349249574
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Operating System

    Windows 8 

  • Display

    27.0"(68.47cm), 16:9, Wide Screen, WQHD 2560x1440, LED-backlight, IPS, 178° wide viewing angle

  • Touch Screen

    Multi-touch (10 Fingers Touch)

  • Processor

    Intel® Core™ i7 4770 Processor 
    Intel® Core™ i5 4430 Processor

  • Chipset

    Intel® B85

  • Graphic

    AMD® Radeon HD8890A 2GB

  • Memory

    8 GB Up to 32 GB

  • Storage

    1TB Hard Drive (7200RPM)
    ASUS Hyper Storage:

  • Optical Drive

    Tray-in Supermulti DVD RW 
    Blu-Ray Disc Combo 
    Blu-ray Writer

  • Wireless Data Network

    802.11 b/g/n/ac Bluetooth V4.0

  • LAN

    10/100/1000 Mbps

  • Camera

    2 M Pixel

  • Audio

    SonicMaster Premium

  • Speaker

    4 x 3 W

  • Built-in Mic

    Yes

  • Side I/O Ports

    4 x USB 3.0 
    1 x 3 -in-1 Card Reader
    1 x Headphone
    1 x Microphone
    1 x Line out

  • Back I/O Ports

    2 x USB 2.0 
    1 x HDMI-In
    1 x HDMI-Out
    1 x RJ45 LAN
    1 x TV Jack (Optional)
    1 x Kensington Lock
    2 x Thunderbolt port 
    1 x Subwoofer jack (2.5mm) 
    1 x Power input

  • Card Reader

    3-in-1: SD/SDHC/MMC

  • Power Supply

    180 W Power adaptor

  • Dimensions

    26 x 20 x 9.17 inch (WxHxD)

  • Weight

    13.5 kg
    (29.5 lb)

  • Color

    Black

  • Accessories

    Keyboard+Mouse (Optional), 
    AC Adaptor
    Power Cord
    Warranty Card
    ASUS Certified Wall Mount Adapter (sold separately)
    ASUS Certified Wall Mount Screws
    Device Share cable (Optional)
    Remote Control (Optional)
    Quick Start Guide

  • Software

    Anti-Virus Trial
    Adobe Acrobat Reader
    Arcsoft *1
    ASUS Launcher
    ASUS WebStorage
    Ai Charger ll
    Freshpaint 
    Fingertapps Instrument
    MaxxAudio
    Office trial
    SKYPE

  • Note

    *1: bundled with optional TV Tuner
    1-year North America Standard warranty (parts and labor only)